World Star Tech Osram Laser Diodes PLT5 510

Description
Overview of PLT5 510 Laser Diode PLT5 510 is a high-performance green laser diode from OSRAM, designed for applications requiring precise and stable light sources. With a peak emission wavelength of 515 nm, it delivers a continuous wave (CW) optical output power of 10 mW, making it suitable for various industrial, medical, and entertainment applications. Key Features: Wavelength: 510 nm (typical) Optical Output Power: 10 mW (typical at 25°C) Operating Current: 45–75 mA (typical) Operating Voltage: 5.0–6.6 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56 metal can Integrated monitor photodiode for power regulation Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement
Request a Quote
Description
Overview of PLT5 510 Laser Diode PLT5 510 is a high-performance green laser diode from OSRAM, designed for applications requiring precise and stable light sources. With a peak emission wavelength of 515 nm, it delivers a continuous wave (CW) optical output power of 10 mW, making it suitable for various industrial, medical, and entertainment applications. Key Features: Wavelength: 510 nm (typical) Optical Output Power: 10 mW (typical at 25°C) Operating Current: 45–75 mA (typical) Operating Voltage: 5.0–6.6 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56 metal can Integrated monitor photodiode for power regulation Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLT5 510 is a green laser diode in a TO56 package with an integrated monitor photodiode, designed for continuous wave and pulsed operation in applications such as laser projection, biomedical instruments, and metrology. It emits at a typical wavelength of 515 nm with a continuous wave optical output power of 10 mW at 25 °C. The device operates at a forward current of 60 to 100 mA and a forward voltage of 5.4 to 7.0 V, with a maximum operating case temperature of 60 °C and a junction temperature limit of 120 °C. Beam divergence is 5 to 9 deg horizontally and 19 to 25 deg vertically, with a modulation bandwidth exceeding 100 MHz and a polarization ratio of at least 100:1. Thermal resistance from junction to case is 34 K/W. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PLT5 510 is a green laser diode in a TO56 package with an integrated monitor photodiode, designed for continuous wave and pulsed operation in applications such as laser projection, biomedical instruments, and metrology. It emits at a typical wavelength of 515 nm with a continuous wave optical output power of 10 mW at 25 °C. The device operates at a forward current of 60 to 100 mA and a forward voltage of 5.4 to 7.0 V, with a maximum operating case temperature of 60 °C and a junction temperature limit of 120 °C. Beam divergence is 5 to 9 deg horizontally and 19 to 25 deg vertically, with a modulation bandwidth exceeding 100 MHz and a polarization ratio of at least 100:1. Thermal resistance from junction to case is 34 K/W. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 510 - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 510
Osram Laser Diodes PLT5 510
Overview of PLT5 510 Laser Diode PLT5 510 is a high-performance green laser diode from OSRAM, designed for applications requiring precise and stable light sources. With a peak emission wavelength of 515 nm, it delivers a continuous wave (CW) optical output power of 10 mW, making it suitable for various industrial, medical, and entertainment applications. Key Features: Wavelength: 510 nm (typical) Optical Output Power: 10 mW (typical at 25°C) Operating Current: 45–75 mA (typical) Operating Voltage: 5.0–6.6 V Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56 metal can Integrated monitor photodiode for power regulation Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement

Overview of PLT5 510 Laser Diode

PLT5 510 is a high-performance green laser diode from OSRAM, designed for applications requiring precise and stable light sources. With a peak emission wavelength of 515 nm, it delivers a continuous wave (CW) optical output power of 10 mW, making it suitable for various industrial, medical, and entertainment applications.

Key Features:

  • Wavelength: 510 nm (typical)
  • Optical Output Power: 10 mW (typical at 25°C)
  • Operating Current: 45–75 mA (typical)
  • Operating Voltage: 5.0–6.6 V
  • Operating Temperature Range: -20°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: TO-56 metal can
  • Integrated monitor photodiode for power regulation Applications:
  • Laser Projectors: Utilized in both home and professional settings for high-quality image projection
  • Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks
  • 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments
  • Biomedical Instruments: Applied in medical diagnostics and imaging devices
  • Light Curtains: Incorporated in safety systems for detecting object presence and movement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 510
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes- Measured and Characterized - PLT 516 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 516 nm (5160 Å)
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-7G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-100G-640 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Blue Violet Laser Module : HP-Series Blue Violet Laser Module - HP Series Violet - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue
Wavelength Range 405 nm (4050 Å)
View Details