World Star Tech Osram Laser Diodes PLT5 518FB_P

Description
Overview of PLT5 518FB_P Laser Diode PLT5 518FB_P is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 30 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features Wavelength: 520 nm (typical) Optical Output Power: 30 mW Operating Current: 80–100 mA Operating Voltage: 5.6–6.5 V Monitor Current: 55 µA (typical at 5 V reverse voltage) Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement
Request a Quote
Description
Overview of PLT5 518FB_P Laser Diode PLT5 518FB_P is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 30 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features Wavelength: 520 nm (typical) Optical Output Power: 30 mW Operating Current: 80–100 mA Operating Voltage: 5.6–6.5 V Monitor Current: 55 µA (typical at 5 V reverse voltage) Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PLT5 518FB_P is a green laser diode in a TO56 metal can package with an integrated monitor photodiode, designed for continuous wave and pulsed operation in applications such as projection and functional illumination. It delivers an optical output power of 30 mW at a typical emission wavelength of 520 nm when operated at 25°C.

Datasheet Summary
Powered by GS/AI

PLT5 518FB_P is a green laser diode in a TO56 metal can package with an integrated monitor photodiode, designed for continuous wave and pulsed operation in applications such as projection and functional illumination. It delivers an optical output power of 30 mW at a typical emission wavelength of 520 nm when operated at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 518FB_P - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 518FB_P
Osram Laser Diodes PLT5 518FB_P
Overview of PLT5 518FB_P Laser Diode PLT5 518FB_P is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 30 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features Wavelength: 520 nm (typical) Optical Output Power: 30 mW Operating Current: 80–100 mA Operating Voltage: 5.6–6.5 V Monitor Current: 55 µA (typical at 5 V reverse voltage) Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement

Overview of PLT5 518FB_P Laser Diode

PLT5 518FB_P is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 30 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications.

Key Features

  • Wavelength: 520 nm (typical)
  • Optical Output Power: 30 mW
  • Operating Current: 80–100 mA
  • Operating Voltage: 5.6–6.5 V
  • Monitor Current: 55 µA (typical at 5 V reverse voltage)
  • Operating Temperature Range: -20°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: TO-56-3 lens-top metal can
  • Integrated monitor photodiode for power regulation Applications:
  • Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks
  • 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments
  • Biomedical Instruments: Applied in medical diagnostics and imaging devices
  • Light Curtains: Incorporated in safety systems for detecting object presence and movement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 518FB_P
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - BMU9-10A-9XX-01-02-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 915 to 976 nm (9150 to 9760 Å)
View Details
Ushio Laser Diodes - HL6355MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL40175MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-635-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 635 nm (6350 Å)
View Details