World Star Tech Ushio Laser Diodes HL65241DG

Description
Overview of HL65241DG Laser Diode HL65241DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm CAN package, this single transverse mode laser delivers a continuous-wave optical output of 110 mW and a pulsed output of 220 mW, making it suitable for precision sensing and imaging tasks. Key Features: Wavelength: 660 nm (typical) Optical Output Power: 110 mW (CW), 220 mW (pulsed) Operating Current: 145 mA (typical for CW), 225 mA (typical for pulsed) Operating Voltage: 2.45–3.0 V Threshold Current: 60–90 mA Beam Divergence: 4–10° (parallel), 11–19° (perpendicular) Operating Temperature Range: -10°C to +90°C Package Type: 5.6 mm 3-pin CAN Monitor Photodiode: Integrated (selected models) Reverse Voltage: 30 V Applications Industrial Sensing: Utilized in photoelectric sensors and time-of-flight (ToF)*1 distance measurements Machine Vision: Employed in 2D and 3D scanning systems Biomedical Diagnostics: Applied in genetic testing and flow cytometry Optical Equipment: Serves as a light source in various optical devices *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.
Request a Quote Datasheet
Description
Overview of HL65241DG Laser Diode HL65241DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm CAN package, this single transverse mode laser delivers a continuous-wave optical output of 110 mW and a pulsed output of 220 mW, making it suitable for precision sensing and imaging tasks. Key Features: Wavelength: 660 nm (typical) Optical Output Power: 110 mW (CW), 220 mW (pulsed) Operating Current: 145 mA (typical for CW), 225 mA (typical for pulsed) Operating Voltage: 2.45–3.0 V Threshold Current: 60–90 mA Beam Divergence: 4–10° (parallel), 11–19° (perpendicular) Operating Temperature Range: -10°C to +90°C Package Type: 5.6 mm 3-pin CAN Monitor Photodiode: Integrated (selected models) Reverse Voltage: 30 V Applications Industrial Sensing: Utilized in photoelectric sensors and time-of-flight (ToF)*1 distance measurements Machine Vision: Employed in 2D and 3D scanning systems Biomedical Diagnostics: Applied in genetic testing and flow cytometry Optical Equipment: Serves as a light source in various optical devices *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65241DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65241DG
Ushio Laser Diodes HL65241DG
Overview of HL65241DG Laser Diode HL65241DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm CAN package, this single transverse mode laser delivers a continuous-wave optical output of 110 mW and a pulsed output of 220 mW, making it suitable for precision sensing and imaging tasks. Key Features: Wavelength: 660 nm (typical) Optical Output Power: 110 mW (CW), 220 mW (pulsed) Operating Current: 145 mA (typical for CW), 225 mA (typical for pulsed) Operating Voltage: 2.45–3.0 V Threshold Current: 60–90 mA Beam Divergence: 4–10° (parallel), 11–19° (perpendicular) Operating Temperature Range: -10°C to +90°C Package Type: 5.6 mm 3-pin CAN Monitor Photodiode: Integrated (selected models) Reverse Voltage: 30 V Applications Industrial Sensing: Utilized in photoelectric sensors and time-of-flight (ToF)*1 distance measurements Machine Vision: Employed in 2D and 3D scanning systems Biomedical Diagnostics: Applied in genetic testing and flow cytometry Optical Equipment: Serves as a light source in various optical devices *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.

Overview of HL65241DG Laser Diode

HL65241DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm CAN package, this single transverse mode laser delivers a continuous-wave optical output of 110 mW and a pulsed output of 220 mW, making it suitable for precision sensing and imaging tasks.

Key Features:

  • Wavelength: 660 nm (typical)
  • Optical Output Power: 110 mW (CW), 220 mW (pulsed)
  • Operating Current: 145 mA (typical for CW), 225 mA (typical for pulsed)
  • Operating Voltage: 2.45–3.0 V
  • Threshold Current: 60–90 mA
  • Beam Divergence: 4–10° (parallel), 11–19° (perpendicular)
  • Operating Temperature Range: -10°C to +90°C
  • Package Type: 5.6 mm 3-pin CAN
  • Monitor Photodiode: Integrated (selected models)
  • Reverse Voltage: 30 V Applications
  • Industrial Sensing: Utilized in photoelectric sensors and time-of-flight (ToF)*1 distance measurements
  • Machine Vision: Employed in 2D and 3D scanning systems
  • Biomedical Diagnostics: Applied in genetic testing and flow cytometry
  • Optical Equipment: Serves as a light source in various optical devices *1: Time of Flight (ToF) is a method for measuring the distance between a sensor and an object based on the time it takes for a light signal to travel to the object and back.
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65241DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - LU96Z***-7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 976 nm (9740 to 9760 Å)
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL Series Violet Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 405 nm (4050 Å)
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-30-450-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 450 nm (4500 Å)
View Details
Laser Line Generators : FLL Series - FLL5-0.4P-650 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 650 nm (6500 Å)
View Details