World Star Tech Ushio Laser Diodes HL6544FM-A

Description
Overview of HL6544FM-A Laser Diode HL6544FM-A is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of approximately 660 nm. It delivers an optical output power of 50 mW in continuous wave (CW) operation and up to 130 mW in pulsed mode, making it suitable for applications requiring intense and focused red laser light. Key Features: Wavelength: Emits at a typical wavelength of 660 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 50 mW in CW operation and 130 mW in pulsed operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 115 mA for CW operation at 50 mW output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.3 V, with a maximum of 2.8 V during CW operation at 50 mW output Beam Divergence: Beam divergence angles of 10° (parallel) x 17° (perpendicular) during CW operation at 50 mW output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Applications: Barcode Scanning: Utilized in barcode scanners for reading barcodes in retail and inventory management systems Holographic Displays: Serves as a light source in creating holographic displays or augmented reality systems Particle Measurements: Applied in scientific instruments for particle size analysis and other measurements Laser Guidance: Used in laser guidance systems for alignment and positioning tasks Optical Fiber Communication: Employed in optical fiber communication systems for short-distance data transmission Biomedical Instrumentation: Functions as a light source in various biomedical instruments, such as endoscopes Light Shows and Laser Art: Integrated into light shows and laser art installations for visual effects Laser Printing: Used in color laser printers for high-resolution printing Material Analysis: Serves as a component in material analysis equipment like spectrometers Flow Cytometry: Applied in flow cytometers for analyzing particles in fluids Microscopy Illumination: Provides illumination in microscopy, particularly in confocal microscopy
Request a Quote Datasheet
Description
Overview of HL6544FM-A Laser Diode HL6544FM-A is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of approximately 660 nm. It delivers an optical output power of 50 mW in continuous wave (CW) operation and up to 130 mW in pulsed mode, making it suitable for applications requiring intense and focused red laser light. Key Features: Wavelength: Emits at a typical wavelength of 660 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 50 mW in CW operation and 130 mW in pulsed operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 115 mA for CW operation at 50 mW output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.3 V, with a maximum of 2.8 V during CW operation at 50 mW output Beam Divergence: Beam divergence angles of 10° (parallel) x 17° (perpendicular) during CW operation at 50 mW output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Applications: Barcode Scanning: Utilized in barcode scanners for reading barcodes in retail and inventory management systems Holographic Displays: Serves as a light source in creating holographic displays or augmented reality systems Particle Measurements: Applied in scientific instruments for particle size analysis and other measurements Laser Guidance: Used in laser guidance systems for alignment and positioning tasks Optical Fiber Communication: Employed in optical fiber communication systems for short-distance data transmission Biomedical Instrumentation: Functions as a light source in various biomedical instruments, such as endoscopes Light Shows and Laser Art: Integrated into light shows and laser art installations for visual effects Laser Printing: Used in color laser printers for high-resolution printing Material Analysis: Serves as a component in material analysis equipment like spectrometers Flow Cytometry: Applied in flow cytometers for analyzing particles in fluids Microscopy Illumination: Provides illumination in microscopy, particularly in confocal microscopy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6544FM-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6544FM-A
Ushio Laser Diodes HL6544FM-A
Overview of HL6544FM-A Laser Diode HL6544FM-A is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of approximately 660 nm. It delivers an optical output power of 50 mW in continuous wave (CW) operation and up to 130 mW in pulsed mode, making it suitable for applications requiring intense and focused red laser light. Key Features: Wavelength: Emits at a typical wavelength of 660 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 50 mW in CW operation and 130 mW in pulsed operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 115 mA for CW operation at 50 mW output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.3 V, with a maximum of 2.8 V during CW operation at 50 mW output Beam Divergence: Beam divergence angles of 10° (parallel) x 17° (perpendicular) during CW operation at 50 mW output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Applications: Barcode Scanning: Utilized in barcode scanners for reading barcodes in retail and inventory management systems Holographic Displays: Serves as a light source in creating holographic displays or augmented reality systems Particle Measurements: Applied in scientific instruments for particle size analysis and other measurements Laser Guidance: Used in laser guidance systems for alignment and positioning tasks Optical Fiber Communication: Employed in optical fiber communication systems for short-distance data transmission Biomedical Instrumentation: Functions as a light source in various biomedical instruments, such as endoscopes Light Shows and Laser Art: Integrated into light shows and laser art installations for visual effects Laser Printing: Used in color laser printers for high-resolution printing Material Analysis: Serves as a component in material analysis equipment like spectrometers Flow Cytometry: Applied in flow cytometers for analyzing particles in fluids Microscopy Illumination: Provides illumination in microscopy, particularly in confocal microscopy

Overview of HL6544FM-A Laser Diode

HL6544FM-A is a high-performance AlGaInP laser diode emitting visible red light at a wavelength of approximately 660 nm. It delivers an optical output power of 50 mW in continuous wave (CW) operation and up to 130 mW in pulsed mode, making it suitable for applications requiring intense and focused red laser light.

Key Features:

  • Wavelength: Emits at a typical wavelength of 660 nm, providing visible red light suitable for various applications
  • Optical Output Power: Delivers up to 50 mW in CW operation and 130 mW in pulsed operation, ensuring high brightness for demanding tasks
  • Operating Current: Requires a typical operating current of 115 mA for CW operation at 50 mW output, offering efficient performance
  • Operating Voltage: Operates at a typical voltage of 2.3 V, with a maximum of 2.8 V during CW operation at 50 mW output
  • Beam Divergence: Beam divergence angles of 10° (parallel) x 17° (perpendicular) during CW operation at 50 mW output
  • Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +75°C Applications:
  • Barcode Scanning: Utilized in barcode scanners for reading barcodes in retail and inventory management systems
  • Holographic Displays: Serves as a light source in creating holographic displays or augmented reality systems
  • Particle Measurements: Applied in scientific instruments for particle size analysis and other measurements
  • Laser Guidance: Used in laser guidance systems for alignment and positioning tasks
  • Optical Fiber Communication: Employed in optical fiber communication systems for short-distance data transmission
  • Biomedical Instrumentation: Functions as a light source in various biomedical instruments, such as endoscopes
  • Light Shows and Laser Art: Integrated into light shows and laser art installations for visual effects
  • Laser Printing: Used in color laser printers for high-resolution printing
  • Material Analysis: Serves as a component in material analysis equipment like spectrometers
  • Flow Cytometry: Applied in flow cytometers for analyzing particles in fluids
  • Microscopy Illumination: Provides illumination in microscopy, particularly in confocal microscopy
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6544FM-A
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-25G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-35-638-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 638 nm (6380 Å)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-200G-808 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL70021DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 700 nm (7000 Å)
View Details