World Star Tech Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules TECGL-532

Description
World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics, laser diode, and includes a wall mount adaptor for plug and play operation. The unique properties include compact anodized aluminum body, clean collimated beam, excellent wavelength and power stability. Temperature controlled green lasers work exceptionally well at an ambient temperature range between 10 to 40 degree C and they are strongly recommended for applications which require low RMS noise and peak to peak laser power stability. Circularization od 520 nm laser, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available as a standard add on. We also offer single mode fibercoupling of 520nm green lasers. Please contact us for all your custom requirements. Features Low RMS Noise Excellent Power Stability Excellent Wavelength Stability Applications Imaging Light Scattering Laser Excitation
Request a Quote
Description
World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics, laser diode, and includes a wall mount adaptor for plug and play operation. The unique properties include compact anodized aluminum body, clean collimated beam, excellent wavelength and power stability. Temperature controlled green lasers work exceptionally well at an ambient temperature range between 10 to 40 degree C and they are strongly recommended for applications which require low RMS noise and peak to peak laser power stability. Circularization od 520 nm laser, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available as a standard add on. We also offer single mode fibercoupling of 520nm green lasers. Please contact us for all your custom requirements. Features Low RMS Noise Excellent Power Stability Excellent Wavelength Stability Applications Imaging Light Scattering Laser Excitation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TECGL-532 is a thermoelectrically cooled green laser diode module emitting at 532 nm with an output power range of 1-20 mW. It features integrated temperature control stabilizing laser temperature within ±0.01°C and laser power stability under 0.5%. The module operates on 3.3 V DC with a current draw under 1.2 A, and includes a built-in power supply for plug-and-play use. It delivers a collimated circular beam of 1 mm diameter with divergence under 1 mrad and polarization ratio greater than 10:1. The laser has RMS noise below 0.5% and warm-up time under 1 minute. The housing measures 25.3 mm in diameter and 76.2 mm in length and is rated for operation between +10°C and +40°C. A heat sink is recommended for extended use.

Datasheet Summary
Powered by GS/AI

The TECGL-532 is a thermoelectrically cooled green laser diode module emitting at 532 nm with an output power range of 1-20 mW. It features integrated temperature control stabilizing laser temperature within ±0.01°C and laser power stability under 0.5%. The module operates on 3.3 V DC with a current draw under 1.2 A, and includes a built-in power supply for plug-and-play use. It delivers a collimated circular beam of 1 mm diameter with divergence under 1 mrad and polarization ratio greater than 10:1. The laser has RMS noise below 0.5% and warm-up time under 1 minute. The housing measures 25.3 mm in diameter and 76.2 mm in length and is rated for operation between +10°C and +40°C. A heat sink is recommended for extended use.

Suppliers

Company
Product
Description
Supplier Links
Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules - TECGL-532 - World Star Tech
Markham, Ontario, Canada
Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules
TECGL-532
Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules TECGL-532
World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics, laser diode, and includes a wall mount adaptor for plug and play operation. The unique properties include compact anodized aluminum body, clean collimated beam, excellent wavelength and power stability. Temperature controlled green lasers work exceptionally well at an ambient temperature range between 10 to 40 degree C and they are strongly recommended for applications which require low RMS noise and peak to peak laser power stability. Circularization od 520 nm laser, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available as a standard add on. We also offer single mode fibercoupling of 520nm green lasers. Please contact us for all your custom requirements. Features Low RMS Noise Excellent Power Stability Excellent Wavelength Stability Applications Imaging Light Scattering Laser Excitation

World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics, laser diode, and includes a wall mount adaptor for plug and play operation.
The unique properties include compact anodized aluminum body, clean collimated beam, excellent wavelength and power stability.
Temperature controlled green lasers work exceptionally well at an ambient temperature range between 10 to 40 degree C and they are strongly recommended for applications which require low RMS noise and peak to peak laser power stability. Circularization od 520 nm laser, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available as a standard add on. We also offer single mode fibercoupling of 520nm green lasers. Please contact us for all your custom requirements.

Features

  • Low RMS Noise
  • Excellent Power Stability
  • Excellent Wavelength Stability

Applications

  • Imaging
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number TECGL-532
Product Name Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Green - World Star Tech
Specs
Type Collimator
Wavelength 515 nm (5150 Å)
View Details
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Blue - World Star Tech
Specs
Type Collimator
Wavelength 440 nm (4400 Å)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-980 - World Star Tech
Specs
Type Collimator
Wavelength 980 nm (9800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details