World Star Tech UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR HPL Series Green

Description
HPL series green and blue laser uniform line modules are fully self contained with a laser diode, control circuit and optics. High quality powell lenses provide superior quality uniform line without hot spots. HPL series green lasers are more visible than red lasers and are suitable for projection on hot metal or wood surfaces. TTL modulation option can be added to all HPL Series lasers. Features Uniform Line Custom focussed or collimated line Applications Machine Vision Automation
Request a Quote
Description
HPL series green and blue laser uniform line modules are fully self contained with a laser diode, control circuit and optics. High quality powell lenses provide superior quality uniform line without hot spots. HPL series green lasers are more visible than red lasers and are suitable for projection on hot metal or wood surfaces. TTL modulation option can be added to all HPL Series lasers. Features Uniform Line Custom focussed or collimated line Applications Machine Vision Automation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPL series is a line of green laser line modules for measurement, automation, and alignment. Each emits a 520 nm laser line with adjustable or fixed focus, less than 1 mm thick at 2 m distance, and down to 0.5 mm at 0.5 m. Optical output power ranges from 5 mW to 50 mW. Operating voltage is 3-5 VDC with a maximum current of 150 mA. The module measures 15 mm in diameter by 60 mm in length and requires a heat sink for extended use. Stability is below 1% when properly cooled. Fan angles available are 4°, 15°, 30°, 45°, 75°, and 90°, with laser class dependent on angle. Operating temperature ranges from +10°C to +30°C. Electrical connections use red (+) and black (-) leads with a 200 mm cable.

Datasheet Summary
Powered by GS/AI

The HPL series is a line of green laser line modules for measurement, automation, and alignment. Each emits a 520 nm laser line with adjustable or fixed focus, less than 1 mm thick at 2 m distance, and down to 0.5 mm at 0.5 m. Optical output power ranges from 5 mW to 50 mW. Operating voltage is 3-5 VDC with a maximum current of 150 mA. The module measures 15 mm in diameter by 60 mm in length and requires a heat sink for extended use. Stability is below 1% when properly cooled. Fan angles available are 4°, 15°, 30°, 45°, 75°, and 90°, with laser class dependent on angle. Operating temperature ranges from +10°C to +30°C. Electrical connections use red (+) and black (-) leads with a 200 mm cable.

Suppliers

Company
Product
Description
Supplier Links
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Green - World Star Tech
Markham, Ontario, Canada
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR
HPL Series Green
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR HPL Series Green
HPL series green and blue laser uniform line modules are fully self contained with a laser diode, control circuit and optics. High quality powell lenses provide superior quality uniform line without hot spots. HPL series green lasers are more visible than red lasers and are suitable for projection on hot metal or wood surfaces. TTL modulation option can be added to all HPL Series lasers. Features Uniform Line Custom focussed or collimated line Applications Machine Vision Automation

HPL series green and blue laser uniform line modules are fully self contained with a laser diode, control circuit and optics. High quality powell lenses provide superior quality uniform line without hot spots.

HPL series green lasers are more visible than red lasers and are suitable for projection on hot metal or wood surfaces. TTL modulation option can be added to all HPL Series lasers.

Features

  • Uniform Line
  • Custom focussed or collimated line

Applications

  • Machine Vision
  • Automation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number HPL Series Green
Product Name UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LR-Series Red Laser diode modules - LR-1-670 - World Star Tech
Specs
Type Collimator
Wavelength 670 nm (6700 Å)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-440 - World Star Tech
Specs
Type Collimator
Wavelength 450 nm (4500 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-405 - World Star Tech
Specs
Type Collimator
Wavelength 405 nm (4050 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-30G-705 - World Star Tech
Specs
Type Collimator
Wavelength 705 nm (7050 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details