World Star Tech Infrared Laser diode Modules: UT Series Infrared Laser UT5-50G-980

Description
UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers. Features Modulation Frequency up to 1MHz High Power Stability Collimated / Adjustable Focus Applications Laser Excitation Light Scattering Measurement
Request a Quote
Description
UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers. Features Modulation Frequency up to 1MHz High Power Stability Collimated / Adjustable Focus Applications Laser Excitation Light Scattering Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UT5-50G-980 is a 980 nm infrared laser diode module with 50 mW continuous output power, designed for measurement and automation. It features adjustable focus with a minimum spot size under 100 μm at distances under 10 inches and a collimated divergence of less than 1 mrad. Operating on 3.3 to 5 V DC, it draws less than 200 mA and supports 3 MHz TTL modulation. The module has a cylindrical anodized aluminum body measuring 12 mm in diameter and 51 mm in length, with a 200 mm cable. It is Class IIIB, requires a heat sink for extended use, and operates from +10°C to +50°C. Wavelength drift is 0.2 nm/°C and power stability is less than 1% with a heat sink. Electrical connections are red (+), black (−), and white (TTL).

Datasheet Summary
Powered by GS/AI

The UT5-50G-980 is a 980 nm infrared laser diode module with 50 mW continuous output power, designed for measurement and automation. It features adjustable focus with a minimum spot size under 100 μm at distances under 10 inches and a collimated divergence of less than 1 mrad. Operating on 3.3 to 5 V DC, it draws less than 200 mA and supports 3 MHz TTL modulation. The module has a cylindrical anodized aluminum body measuring 12 mm in diameter and 51 mm in length, with a 200 mm cable. It is Class IIIB, requires a heat sink for extended use, and operates from +10°C to +50°C. Wavelength drift is 0.2 nm/°C and power stability is less than 1% with a heat sink. Electrical connections are red (+), black (−), and white (TTL).

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-980 - World Star Tech
Markham, Ontario, Canada
Infrared Laser diode Modules: UT Series Infrared Laser
UT5-50G-980
Infrared Laser diode Modules: UT Series Infrared Laser UT5-50G-980
UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses. Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers. Features Modulation Frequency up to 1MHz High Power Stability Collimated / Adjustable Focus Applications Laser Excitation Light Scattering Measurement

UT series Infrared Laser modules are fully self-contained with integrated laser driver, laser diode and surface polished glass aspheric lenses.
Unique properties include compact anodized aluminum body, fine adjustable focus, low divergence and clean beam. Infrared lasers are available with wavelength ranges of 705nm to 1064nm. TTL modulation frequency of Max 1MHz can be attained. Beam shaping optics can be added to UT series lasers.

Features

  • Modulation Frequency up to 1MHz
  • High Power Stability
  • Collimated / Adjustable Focus

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number UT5-50G-980
Product Name Infrared Laser diode Modules: UT Series Infrared Laser
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-670 - World Star Tech
Specs
Type Collimator
Wavelength 670 nm (6700 Å)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-440 - World Star Tech
Specs
Type Collimator
Wavelength 450 nm (4500 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details