World Star Tech UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR HPL Series Blue

Description
HPL series green and blue laser uniform line modules are fully self contained with a laser diode, control circuit and optics. High quality powell lenses provide superior quality uniform line without hot spots. HPL series green lasers are more visible than red lasers and are suitable for projection on hot metal or wood surfaces. TTL modulation option can be added to all HPL Series lasers. Features Uniform Line Custom focussed or collimated line Applications Machine Vision Automation
Request a Quote
Description
HPL series green and blue laser uniform line modules are fully self contained with a laser diode, control circuit and optics. High quality powell lenses provide superior quality uniform line without hot spots. HPL series green lasers are more visible than red lasers and are suitable for projection on hot metal or wood surfaces. TTL modulation option can be added to all HPL Series lasers. Features Uniform Line Custom focussed or collimated line Applications Machine Vision Automation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPL-series blue laser line module is a self-contained device for measurement, automation, and alignment, emitting a 440 ±5 nm laser line with up to 50 mW optical output. It operates on 3-5 VDC with less than 150 mA current and has a fixed 15 mm diameter by 60 mm length. Laser line thickness is under 1 mm at 2 m and under 0.5 mm at 0.5 m with adjustable focus. Divergence is under 1 milliradian, and fan angles range from 4° to 90°. Stability is under 1% with a heat sink. Operating temperature is +10°C to +30°C; storage is -40°C to +80°C. A 200 mm cable is included. The case is electrically connected to the circuit; anodized surface damage may cause failure. Laser class varies with fan angle. A one-year warranty applies.

Datasheet Summary
Powered by GS/AI

The HPL-series blue laser line module is a self-contained device for measurement, automation, and alignment, emitting a 440 ±5 nm laser line with up to 50 mW optical output. It operates on 3-5 VDC with less than 150 mA current and has a fixed 15 mm diameter by 60 mm length. Laser line thickness is under 1 mm at 2 m and under 0.5 mm at 0.5 m with adjustable focus. Divergence is under 1 milliradian, and fan angles range from 4° to 90°. Stability is under 1% with a heat sink. Operating temperature is +10°C to +30°C; storage is -40°C to +80°C. A 200 mm cable is included. The case is electrically connected to the circuit; anodized surface damage may cause failure. Laser class varies with fan angle. A one-year warranty applies.

Suppliers

Company
Product
Description
Supplier Links
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Blue - World Star Tech
Markham, Ontario, Canada
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR
HPL Series Blue
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR HPL Series Blue
HPL series green and blue laser uniform line modules are fully self contained with a laser diode, control circuit and optics. High quality powell lenses provide superior quality uniform line without hot spots. HPL series green lasers are more visible than red lasers and are suitable for projection on hot metal or wood surfaces. TTL modulation option can be added to all HPL Series lasers. Features Uniform Line Custom focussed or collimated line Applications Machine Vision Automation

HPL series green and blue laser uniform line modules are fully self contained with a laser diode, control circuit and optics. High quality powell lenses provide superior quality uniform line without hot spots.

HPL series green lasers are more visible than red lasers and are suitable for projection on hot metal or wood surfaces. TTL modulation option can be added to all HPL Series lasers.

Features

  • Uniform Line
  • Custom focussed or collimated line

Applications

  • Machine Vision
  • Automation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number HPL Series Blue
Product Name UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-375 - World Star Tech
Specs
Type Collimator
Wavelength 375 nm (3750 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-15G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-440 - World Star Tech
Specs
Type Collimator
Wavelength 450 nm (4500 Å)
Diameter / Width 25.4 mm (1 inch)
View Details