World Star Tech Red Laser Modules: LR-Series Red Laser diode modules LR-0.4-650

Description
LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Round Collimated Beam Low Power Consumption Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote Datasheet
Description
LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Round Collimated Beam Low Power Consumption Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-650 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: LR-Series Red Laser diode modules
LR-0.4-650
Red Laser Modules: LR-Series Red Laser diode modules LR-0.4-650
LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact size, circular beam and industrial strength. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Round Collimated Beam Low Power Consumption Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing

LR-Series Laser modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body.

Unique properties include compact size, circular beam and industrial strength.

If your application requires high beam pointing stability it is recommended to use glass aspherical lens.

Features

  • Auto Power Control
  • Round Collimated Beam
  • Low Power Consumption
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number LR-0.4-650
Product Name Red Laser Modules: LR-Series Red Laser diode modules
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LR-Series Red Laser diode modules - LR-1-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-40G-850 - World Star Tech
Specs
Type Collimator
Wavelength 850 nm (8500 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Blue - World Star Tech
Specs
Type Collimator
Wavelength 440 nm (4400 Å)
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-635 - World Star Tech
Specs
Type Collimator
Wavelength 635 nm (6350 Å)
View Details