World Star Tech Ushio Laser Diodes HL65303HD

Description
Overview of HL65303HD Laser Diode HL65303HD is a high-power AlGaInP laser diode emitting visible red light at a wavelength of 665 nm. It delivers an optical output power of 1.3 W in continuous wave (CW) operation, ensuring intense and focused laser output. Designed with a high wall plug efficiency of approximately 40%, this laser diode is housed in a 9 mm CAN package, facilitating efficient heat dissipation. Its multi-transverse mode and transverse electric (TE) mode oscillation make it suitable for various demanding applications. Key Features: Wavelength: Emits at a typical wavelength of 665 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 1.3 W in CW operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 1.35 A for CW operation at 1.2 W output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.25 V during CW operation at 1.2 W output Beam Divergence: Angles of 10° (parallel) and 32° (perpendicular) during CW operation at 1.2 W output, ensuring focused and directed laser output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +55°C Applications: Photodynamic Therapy: Utilized in medical treatments that involve the activation of photosensitive compounds by specific wavelengths of light Medical and Healthcare: Serves as a light source in various medical devices and diagnostic equipment Life Science Research: Applied in laboratory experiments requiring precise and intense red light sources Laser Modules: Integrated into laser modules for applications such as spectroscopy and optical sensing
Request a Quote
Description
Overview of HL65303HD Laser Diode HL65303HD is a high-power AlGaInP laser diode emitting visible red light at a wavelength of 665 nm. It delivers an optical output power of 1.3 W in continuous wave (CW) operation, ensuring intense and focused laser output. Designed with a high wall plug efficiency of approximately 40%, this laser diode is housed in a 9 mm CAN package, facilitating efficient heat dissipation. Its multi-transverse mode and transverse electric (TE) mode oscillation make it suitable for various demanding applications. Key Features: Wavelength: Emits at a typical wavelength of 665 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 1.3 W in CW operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 1.35 A for CW operation at 1.2 W output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.25 V during CW operation at 1.2 W output Beam Divergence: Angles of 10° (parallel) and 32° (perpendicular) during CW operation at 1.2 W output, ensuring focused and directed laser output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +55°C Applications: Photodynamic Therapy: Utilized in medical treatments that involve the activation of photosensitive compounds by specific wavelengths of light Medical and Healthcare: Serves as a light source in various medical devices and diagnostic equipment Life Science Research: Applied in laboratory experiments requiring precise and intense red light sources Laser Modules: Integrated into laser modules for applications such as spectroscopy and optical sensing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL65303HD is a 665 nm AlGaInP laser diode in a φ9 mm CAN package, designed for continuous wave operation at 1.3 W optical output power. It operates with a typical current of 1.35 A and voltage of 2.25 V at 1.2 W output, and maintains a wall plug efficiency of 40%. Beam divergence is 10° parallel and 32° perpendicular to the junction at 1.2 W. The device functions within a case temperature range of -10°C to +55°C and is intended for applications including photodynamic therapy, medical devices, life science, and laser modules.

Datasheet Summary
Powered by GS/AI

The HL65303HD is a 665 nm AlGaInP laser diode in a φ9 mm CAN package, designed for continuous wave operation at 1.3 W optical output power. It operates with a typical current of 1.35 A and voltage of 2.25 V at 1.2 W output, and maintains a wall plug efficiency of 40%. Beam divergence is 10° parallel and 32° perpendicular to the junction at 1.2 W. The device functions within a case temperature range of -10°C to +55°C and is intended for applications including photodynamic therapy, medical devices, life science, and laser modules.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65303HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65303HD
Ushio Laser Diodes HL65303HD
Overview of HL65303HD Laser Diode HL65303HD is a high-power AlGaInP laser diode emitting visible red light at a wavelength of 665 nm. It delivers an optical output power of 1.3 W in continuous wave (CW) operation, ensuring intense and focused laser output. Designed with a high wall plug efficiency of approximately 40%, this laser diode is housed in a 9 mm CAN package, facilitating efficient heat dissipation. Its multi-transverse mode and transverse electric (TE) mode oscillation make it suitable for various demanding applications. Key Features: Wavelength: Emits at a typical wavelength of 665 nm, providing visible red light suitable for various applications Optical Output Power: Delivers up to 1.3 W in CW operation, ensuring high brightness for demanding tasks Operating Current: Requires a typical operating current of 1.35 A for CW operation at 1.2 W output, offering efficient performance Operating Voltage: Operates at a typical voltage of 2.25 V during CW operation at 1.2 W output Beam Divergence: Angles of 10° (parallel) and 32° (perpendicular) during CW operation at 1.2 W output, ensuring focused and directed laser output Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +55°C Applications: Photodynamic Therapy: Utilized in medical treatments that involve the activation of photosensitive compounds by specific wavelengths of light Medical and Healthcare: Serves as a light source in various medical devices and diagnostic equipment Life Science Research: Applied in laboratory experiments requiring precise and intense red light sources Laser Modules: Integrated into laser modules for applications such as spectroscopy and optical sensing

Overview of HL65303HD Laser Diode

HL65303HD is a high-power AlGaInP laser diode emitting visible red light at a wavelength of 665 nm. It delivers an optical output power of 1.3 W in continuous wave (CW) operation, ensuring intense and focused laser output. Designed with a high wall plug efficiency of approximately 40%, this laser diode is housed in a 9 mm CAN package, facilitating efficient heat dissipation. Its multi-transverse mode and transverse electric (TE) mode oscillation make it suitable for various demanding applications.

Key Features:

  • Wavelength: Emits at a typical wavelength of 665 nm, providing visible red light suitable for various applications
  • Optical Output Power: Delivers up to 1.3 W in CW operation, ensuring high brightness for demanding tasks
  • Operating Current: Requires a typical operating current of 1.35 A for CW operation at 1.2 W output, offering efficient performance
  • Operating Voltage: Operates at a typical voltage of 2.25 V during CW operation at 1.2 W output
  • Beam Divergence: Angles of 10° (parallel) and 32° (perpendicular) during CW operation at 1.2 W output, ensuring focused and directed laser output
  • Operating Temperature: Designed to function optimally within an operating temperature range of -10°C to +55°C Applications:
  • Photodynamic Therapy: Utilized in medical treatments that involve the activation of photosensitive compounds by specific wavelengths of light
  • Medical and Healthcare: Serves as a light source in various medical devices and diagnostic equipment
  • Life Science Research: Applied in laboratory experiments requiring precise and intense red light sources
  • Laser Modules: Integrated into laser modules for applications such as spectroscopy and optical sensing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65303HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generators : FLL Series - FLL5-0.4P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL6362MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLPT9 450LB_E A01 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
USB Controlled TEC Laser - TECBL-488-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 488 nm (4880 Å)
Laser Power 5 to 40 milliwatts
View Details