World Star Tech Ushio Laser Diodes HL65014DG

Description
Overview of HL65014DG Laser Diode HL65014DG is a high-performance 647–650 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 150 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 647–650 nm (typical) Optical Output Power: 150 mW (CW) Operating Current: 280–350 mA Operating Voltage: 2.6–3.0 V Threshold Current: 110–140 mA Beam Divergence: Parallel to junction: 6–13° (FWHM); Perpendicular to junction: 13–22° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +40°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Integrated into various optical systems requiring stable red light sources Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems Biomedical Applications: Utilized in diagnostic equipment and therapeutic applications requiring precise red light emission Industrial Sensing: Employed in distance measurement and object detection systems
Request a Quote Datasheet
Description
Overview of HL65014DG Laser Diode HL65014DG is a high-performance 647–650 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 150 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 647–650 nm (typical) Optical Output Power: 150 mW (CW) Operating Current: 280–350 mA Operating Voltage: 2.6–3.0 V Threshold Current: 110–140 mA Beam Divergence: Parallel to junction: 6–13° (FWHM); Perpendicular to junction: 13–22° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +40°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Integrated into various optical systems requiring stable red light sources Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems Biomedical Applications: Utilized in diagnostic equipment and therapeutic applications requiring precise red light emission Industrial Sensing: Employed in distance measurement and object detection systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65014DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65014DG
Ushio Laser Diodes HL65014DG
Overview of HL65014DG Laser Diode HL65014DG is a high-performance 647–650 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 150 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 647–650 nm (typical) Optical Output Power: 150 mW (CW) Operating Current: 280–350 mA Operating Voltage: 2.6–3.0 V Threshold Current: 110–140 mA Beam Divergence: Parallel to junction: 6–13° (FWHM); Perpendicular to junction: 13–22° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +40°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Modules: Integrated into various optical systems requiring stable red light sources Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems Biomedical Applications: Utilized in diagnostic equipment and therapeutic applications requiring precise red light emission Industrial Sensing: Employed in distance measurement and object detection systems

Overview of HL65014DG Laser Diode

HL65014DG is a high-performance 647–650 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 150 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features:

  • Wavelength: 647–650 nm (typical)
  • Optical Output Power: 150 mW (CW)
  • Operating Current: 280–350 mA
  • Operating Voltage: 2.6–3.0 V
  • Threshold Current: 110–140 mA
  • Beam Divergence: Parallel to junction: 6–13° (FWHM); Perpendicular to junction: 13–22° (FWHM)
  • Monitor Photodiode: Built-in
  • Operating Temperature Range: -10°C to +40°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation) Applications:
  • Laser Modules: Integrated into various optical systems requiring stable red light sources
  • Light Source for Optical Equipment: Serves as a reliable light source in optical devices and systems
  • Biomedical Applications: Utilized in diagnostic equipment and therapeutic applications requiring precise red light emission
  • Industrial Sensing: Employed in distance measurement and object detection systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65014DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63391DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLPT9 450LC_E - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 650 nm (6500 Å)
View Details
Ushio Laser Diodes - HL85023MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details