World Star Tech Ushio Laser Diodes HL63653TG

Description
Overview of HL63653TG Laser Diode HL63653TG is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 200 mW at a wavelength of 640 nm. This diode is housed in a compact 3.8 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 640 nm (typical) Optical Output Power: 200 mW (CW) at 25°C Operating Current: 230–260 mA (at 200 mW) Operating Voltage: 2.7–3.0 V (at 200 mW) Threshold Current: 50–70 mA Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 10–18° (FWHM) Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 3.8 mm CAN Transverse Mode: Single transverse mode (TE mode oscillation) Wall-Plug Efficiency: 32% (typical) Applications: Small Projectors: Ideal for integration into compact pico projectors and other portable projection systems Laser Modules: Serves as a reliable light source in various laser module applications Levellers: Utilized in laser leveling tools for precise alignment and measurement tasks
Request a Quote
Description
Overview of HL63653TG Laser Diode HL63653TG is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 200 mW at a wavelength of 640 nm. This diode is housed in a compact 3.8 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 640 nm (typical) Optical Output Power: 200 mW (CW) at 25°C Operating Current: 230–260 mA (at 200 mW) Operating Voltage: 2.7–3.0 V (at 200 mW) Threshold Current: 50–70 mA Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 10–18° (FWHM) Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 3.8 mm CAN Transverse Mode: Single transverse mode (TE mode oscillation) Wall-Plug Efficiency: 32% (typical) Applications: Small Projectors: Ideal for integration into compact pico projectors and other portable projection systems Laser Modules: Serves as a reliable light source in various laser module applications Levellers: Utilized in laser leveling tools for precise alignment and measurement tasks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL63653TG is a 640 nm AlGaInP laser diode in a 3.8 mm diameter TO-Can package, designed for applications such as small projectors and laser modules. It delivers 210 mW continuous wave optical output at 25°C, with an operating current of 230 mA at 200 mW and an operating voltage of 2.7 to 3.0 V. The device operates within a temperature range of -10°C to +60°C and features single transverse mode TE oscillation. Beam divergence is 5° to 13° parallel and 10° to 18° perpendicular to the junction. Wall plug efficiency is 32%, and lasing wavelength is 635 nm to 645 nm at 200 mW output. Storage temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

HL63653TG is a 640 nm AlGaInP laser diode in a 3.8 mm diameter TO-Can package, designed for applications such as small projectors and laser modules. It delivers 210 mW continuous wave optical output at 25°C, with an operating current of 230 mA at 200 mW and an operating voltage of 2.7 to 3.0 V. The device operates within a temperature range of -10°C to +60°C and features single transverse mode TE oscillation. Beam divergence is 5° to 13° parallel and 10° to 18° perpendicular to the junction. Wall plug efficiency is 32%, and lasing wavelength is 635 nm to 645 nm at 200 mW output. Storage temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63653TG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63653TG
Ushio Laser Diodes HL63653TG
Overview of HL63653TG Laser Diode HL63653TG is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 200 mW at a wavelength of 640 nm. This diode is housed in a compact 3.8 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 640 nm (typical) Optical Output Power: 200 mW (CW) at 25°C Operating Current: 230–260 mA (at 200 mW) Operating Voltage: 2.7–3.0 V (at 200 mW) Threshold Current: 50–70 mA Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 10–18° (FWHM) Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 3.8 mm CAN Transverse Mode: Single transverse mode (TE mode oscillation) Wall-Plug Efficiency: 32% (typical) Applications: Small Projectors: Ideal for integration into compact pico projectors and other portable projection systems Laser Modules: Serves as a reliable light source in various laser module applications Levellers: Utilized in laser leveling tools for precise alignment and measurement tasks

Overview of HL63653TG Laser Diode

HL63653TG is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 200 mW at a wavelength of 640 nm. This diode is housed in a compact 3.8 mm TO-Can package and is designed for demanding applications requiring high output power and reliability.

Key Features:

  • Wavelength: 640 nm (typical)
  • Optical Output Power: 200 mW (CW) at 25°C
  • Operating Current: 230–260 mA (at 200 mW)
  • Operating Voltage: 2.7–3.0 V (at 200 mW)
  • Threshold Current: 50–70 mA
  • Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 10–18° (FWHM)
  • Operating Temperature Range: -10°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 3.8 mm CAN
  • Transverse Mode: Single transverse mode (TE mode oscillation)
  • Wall-Plug Efficiency: 32% (typical) Applications:
  • Small Projectors: Ideal for integration into compact pico projectors and other portable projection systems
  • Laser Modules: Serves as a reliable light source in various laser module applications
  • Levellers: Utilized in laser leveling tools for precise alignment and measurement tasks
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63653TG
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6714G-A - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 670 nm (6700 Å)
View Details
Collimated Laser Diode - COL-XXG-520A - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 10 to 50 milliwatts
View Details
Laser Diodes- Measured and Characterized - HL63163DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 633 nm (6330 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-808 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 808 nm (8080 Å)
View Details