World Star Tech Laser Line Generators : FLL Series FLL5-1P-635

Description
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement
Request a Quote
Description
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FLL5-1P-635 is a red line laser module emitting at 635 nm with an optical output power below 1 mW after line optics, designed for alignment, measurement, and automation applications. It features a fixed focus beam with minimum line thickness under 2 mm at 1 meter, operates continuously in single-mode, and has less than 0.5% RMS noise over 20 MHz bandwidth. The module is housed in a cylindrical body measuring 9 mm in diameter and 25 mm in length, operates on 3 to 5 VDC with less than 30 mA current, and includes ESD and reverse polarity protection. It is rated for operation between -10°C and +50°C and storage from -40°C to +80°C. The laser emits visible radiation harmful to the eye and requires caution during use.

Datasheet Summary
Powered by GS/AI

The FLL5-1P-635 is a red line laser module emitting at 635 nm with an optical output power below 1 mW after line optics, designed for alignment, measurement, and automation applications. It features a fixed focus beam with minimum line thickness under 2 mm at 1 meter, operates continuously in single-mode, and has less than 0.5% RMS noise over 20 MHz bandwidth. The module is housed in a cylindrical body measuring 9 mm in diameter and 25 mm in length, operates on 3 to 5 VDC with less than 30 mA current, and includes ESD and reverse polarity protection. It is rated for operation between -10°C and +50°C and storage from -40°C to +80°C. The laser emits visible radiation harmful to the eye and requires caution during use.

Suppliers

Company
Product
Description
Supplier Links
Laser Line Generators : FLL Series - FLL5-1P-635 - World Star Tech
Markham, Ontario, Canada
Laser Line Generators : FLL Series
FLL5-1P-635
Laser Line Generators : FLL Series FLL5-1P-635
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement

FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications.

Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles.

Custom mechanical and optical configurations are available.

Features

  • Fixed Focus Line
  • Compact Case
  • Reverse Polarity Protected

Applications

  • Alignment
  • Positioning
  • Measurement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number FLL5-1P-635
Product Name Laser Line Generators : FLL Series
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-405 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 405 nm (4050 Å)
View Details
Ushio Laser Diodes - HL65233DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL63290HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Cross Laser Diode Modules: UCL Series - UCL5-1G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details