World Star Tech Red Laser Modules: LQ-Series Red Laser diode modules LQB-1S-635

Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote
Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQB-1S-635 is a red laser diode module emitting 635 nm light at less than 1 mW power, designed for alignment, measurement, and automation applications. It features a collimated elliptical spot of 3 mm, operates continuously in Class 2, and uses single-mode laser structure with a divergence of less than 2 mrad. The module operates from 3 to 5 V DC at less than 40 mA current, includes auto power control, and is protected against ESD and reverse polarity. It has a brass body with dimensions of 9 mm in diameter by 19 mm in length, a 380 mm cable, and requires a heat sink for extended use. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C.

Datasheet Summary
Powered by GS/AI

The LQB-1S-635 is a red laser diode module emitting 635 nm light at less than 1 mW power, designed for alignment, measurement, and automation applications. It features a collimated elliptical spot of 3 mm, operates continuously in Class 2, and uses single-mode laser structure with a divergence of less than 2 mrad. The module operates from 3 to 5 V DC at less than 40 mA current, includes auto power control, and is protected against ESD and reverse polarity. It has a brass body with dimensions of 9 mm in diameter by 19 mm in length, a 380 mm cable, and requires a heat sink for extended use. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-635 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: LQ-Series Red Laser diode modules
LQB-1S-635
Red Laser Modules: LQ-Series Red Laser diode modules LQB-1S-635
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment

LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body.

Unique properties include compact body , clean beam, industrial strength and low cost.

If your application requires high beam pointing stability it is recommended to use glass aspherical lens.

Features

  • Auto Power Control
  • Low Power Consumption
  • Reverse Polarity Protected
  • Small Size

Applications

  • Measurement
  • Pointing
  • Sensing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number LQB-1S-635
Product Name Red Laser Modules: LQ-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL65055DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL6714G-A - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 670 nm (6700 Å)
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-650-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 650 nm (6500 Å)
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL-Series Blue Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 450 nm (4500 Å)
View Details