World Star Tech Osram Laser Diodes PLT5 522FA_P

Description
Overview of PLT5 522FA_P Laser Diode PLT5 522FA_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring precise, high-efficiency light sources. Housed in a TO-56-3 lens-top metal can package, this diode offers a compact and rugged design suitable for various industrial and biomedical applications. Key Features: Wavelength: 514 nm Optical Output Power: 50 mW (typical) Operating Voltage: 6.0 to 6.9 V Operating Current: 115 to 140 mA Operating Temperature: -20°C to 60°C Storage Temperature: -40°C to 85°C Applications: Flow Cytometry: Used in cell analysis for biomedical research Confocal Microscopy: Provides high-resolution imaging for biological studies Spectroscopy: Enables precise material analysis and chemical sensing DNA Sequencing: Facilitates genetic research through accurate reading of sequences Forensic Analysis: Assists in criminal investigations by analyzing biological samples Point-of-Care Diagnostics: Offers rapid testing solutions in medical settings Real-Time Quality Control: Monitors manufacturing processes to ensure product quality
Request a Quote Datasheet
Description
Overview of PLT5 522FA_P Laser Diode PLT5 522FA_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring precise, high-efficiency light sources. Housed in a TO-56-3 lens-top metal can package, this diode offers a compact and rugged design suitable for various industrial and biomedical applications. Key Features: Wavelength: 514 nm Optical Output Power: 50 mW (typical) Operating Voltage: 6.0 to 6.9 V Operating Current: 115 to 140 mA Operating Temperature: -20°C to 60°C Storage Temperature: -40°C to 85°C Applications: Flow Cytometry: Used in cell analysis for biomedical research Confocal Microscopy: Provides high-resolution imaging for biological studies Spectroscopy: Enables precise material analysis and chemical sensing DNA Sequencing: Facilitates genetic research through accurate reading of sequences Forensic Analysis: Assists in criminal investigations by analyzing biological samples Point-of-Care Diagnostics: Offers rapid testing solutions in medical settings Real-Time Quality Control: Monitors manufacturing processes to ensure product quality
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 522FA_P - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 522FA_P
Osram Laser Diodes PLT5 522FA_P
Overview of PLT5 522FA_P Laser Diode PLT5 522FA_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring precise, high-efficiency light sources. Housed in a TO-56-3 lens-top metal can package, this diode offers a compact and rugged design suitable for various industrial and biomedical applications. Key Features: Wavelength: 514 nm Optical Output Power: 50 mW (typical) Operating Voltage: 6.0 to 6.9 V Operating Current: 115 to 140 mA Operating Temperature: -20°C to 60°C Storage Temperature: -40°C to 85°C Applications: Flow Cytometry: Used in cell analysis for biomedical research Confocal Microscopy: Provides high-resolution imaging for biological studies Spectroscopy: Enables precise material analysis and chemical sensing DNA Sequencing: Facilitates genetic research through accurate reading of sequences Forensic Analysis: Assists in criminal investigations by analyzing biological samples Point-of-Care Diagnostics: Offers rapid testing solutions in medical settings Real-Time Quality Control: Monitors manufacturing processes to ensure product quality

Overview of PLT5 522FA_P Laser Diode

PLT5 522FA_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring precise, high-efficiency light sources. Housed in a TO-56-3 lens-top metal can package, this diode offers a compact and rugged design suitable for various industrial and biomedical applications.

Key Features:

  • Wavelength: 514 nm
  • Optical Output Power: 50 mW (typical)
  • Operating Voltage: 6.0 to 6.9 V
  • Operating Current: 115 to 140 mA
  • Operating Temperature: -20°C to 60°C
  • Storage Temperature: -40°C to 85°C Applications:
  • Flow Cytometry: Used in cell analysis for biomedical research
  • Confocal Microscopy: Provides high-resolution imaging for biological studies
  • Spectroscopy: Enables precise material analysis and chemical sensing
  • DNA Sequencing: Facilitates genetic research through accurate reading of sequences
  • Forensic Analysis: Assists in criminal investigations by analyzing biological samples
  • Point-of-Care Diagnostics: Offers rapid testing solutions in medical settings
  • Real-Time Quality Control: Monitors manufacturing processes to ensure product quality
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 522FA_P
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-30G-705 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-405 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 405 nm (4050 Å)
View Details
Osram Laser Diodes - PLT5 520EB_Q - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL70031DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 705 nm (7050 Å)
View Details