COL-XXG-520-A is a collimated green laser diode emitting at 520 ± 5 nm with optical output powers of 10, 30, or 50 mW. It features an elliptical collimated beam with a size of 5 mm × 2.1 mm near the exit and a divergence of less than 1 mrad. The device operates on a voltage range of 5.4 to 7 V DC, with operating and maximum currents depending on the selected power level. It uses a single-mode laser structure and polarizes along the long axis. The laser is housed in a black anodized aluminum package measuring 8 mm in diameter and 12.8 mm in length, with an operating temperature range of +10°C to +60°C and storage temperature from -40°C to +80°C. The monitoring photodiode current is 0.25 mA typical. The module includes an aspherical glass lens and is intended for use in OEM equipment.
Overview of COL-XXG-520A Laser Diode
COL-XXG-520A laser diode has Compact Body. COL-XXG-520A is ideal for applications demanding reliable operations with a long lifetime and stable output power.
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | COL-XXG-520A |
| Product Name | Collimated Laser Diode |
| Laser Type | Laser Diodes |