World Star Tech Osram Laser Diodes PLT5 520EB_P

Description
Overview of PLT5 520EB_P Laser Diode PLT5 520EB_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 20 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm (green) Optical Output Power: 20 mW (typical at 25°C) Operating Current: 65 mA (typical), 78 mA (maximum) Operating Voltage: 5.4 V (typical), 6.1 V (maximum) Monitor Current: 150 µA (typical at 5 V reverse voltage) Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments
Request a Quote
Description
Overview of PLT5 520EB_P Laser Diode PLT5 520EB_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 20 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm (green) Optical Output Power: 20 mW (typical at 25°C) Operating Current: 65 mA (typical), 78 mA (maximum) Operating Voltage: 5.4 V (typical), 6.1 V (maximum) Monitor Current: 150 µA (typical at 5 V reverse voltage) Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLT5 520EB_P is a green laser diode in a TO56 metal can package with an integrated monitor photodiode, designed for continuous wave and pulsed operation in applications such as projection, medical imaging, and industrial lighting. It emits at a typical wavelength of 520 nm with an optical output power of 20 mW at 25°C.

Datasheet Summary
Powered by GS/AI

The PLT5 520EB_P is a green laser diode in a TO56 metal can package with an integrated monitor photodiode, designed for continuous wave and pulsed operation in applications such as projection, medical imaging, and industrial lighting. It emits at a typical wavelength of 520 nm with an optical output power of 20 mW at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 520EB_P - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 520EB_P
Osram Laser Diodes PLT5 520EB_P
Overview of PLT5 520EB_P Laser Diode PLT5 520EB_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 20 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm (green) Optical Output Power: 20 mW (typical at 25°C) Operating Current: 65 mA (typical), 78 mA (maximum) Operating Voltage: 5.4 V (typical), 6.1 V (maximum) Monitor Current: 150 µA (typical at 5 V reverse voltage) Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments

Overview of PLT5 520EB_P Laser Diode

PLT5 520EB_P is a high-performance green laser diode developed by OSRAM, designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 20 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications.

Key Features:

  • Wavelength: 520 nm (green)
  • Optical Output Power: 20 mW (typical at 25°C)
  • Operating Current: 65 mA (typical), 78 mA (maximum)
  • Operating Voltage: 5.4 V (typical), 6.1 V (maximum)
  • Monitor Current: 150 µA (typical at 5 V reverse voltage)
  • Operating Temperature Range: -20°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: TO-56-3 lens-top metal can
  • Integrated monitor photodiode for power regulation Applications:
  • Laser Projection: Used in high-definition displays and projection systems
  • Laser Shows: Employed in entertainment for dynamic light displays
  • Presenters: Applied in presentation tools for clear and visible pointers
  • Biomedical: Utilized in medical diagnostics and imaging systems
  • Metrology: Employed in precise measurement instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 520EB_P
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-658 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 658 nm (6580 Å)
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-473 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 473 nm (4730 Å)
View Details
Osram Laser Diodes - PLT5 520 FB_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-3.5G-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details