World Star Tech Collimated Laser Diode COL-70G-780A

Description
Overview of COL-70G-780A Laser Diode COL-70G-780A laser diode has Compact Body. COL-70G-780A is ideal for applications demanding reliable operations with a long lifetime and stable output power.
Request a Quote
Description
Overview of COL-70G-780A Laser Diode COL-70G-780A laser diode has Compact Body. COL-70G-780A is ideal for applications demanding reliable operations with a long lifetime and stable output power.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COL-70G-785-A is a collimated infrared laser diode emitting at 785 nm with 70 mW optical output power, housed in a small black anodized aluminum package measuring 8 mm in diameter and 12.8 mm in length. It operates at 2 V DC with a current of 100 mA and features an elliptical collimated beam with a size of 5 mm by 2 mm and divergence less than 1 mrad. The device is designed for use in measurement, automation, and alignment applications within an operating temperature range of +10°C to +60°C. The laser emits visible/invisible radiation harmful to the eye and is intended solely for integration into OEM equipment with proper safety compliance. No warranty covers modifications or damage from misapplication or ESD.

Datasheet Summary
Powered by GS/AI

The COL-70G-785-A is a collimated infrared laser diode emitting at 785 nm with 70 mW optical output power, housed in a small black anodized aluminum package measuring 8 mm in diameter and 12.8 mm in length. It operates at 2 V DC with a current of 100 mA and features an elliptical collimated beam with a size of 5 mm by 2 mm and divergence less than 1 mrad. The device is designed for use in measurement, automation, and alignment applications within an operating temperature range of +10°C to +60°C. The laser emits visible/invisible radiation harmful to the eye and is intended solely for integration into OEM equipment with proper safety compliance. No warranty covers modifications or damage from misapplication or ESD.

Suppliers

Company
Product
Description
Supplier Links
Collimated Laser Diode - COL-70G-780A - World Star Tech
Markham, Ontario, Canada
Collimated Laser Diode
COL-70G-780A
Collimated Laser Diode COL-70G-780A
Overview of COL-70G-780A Laser Diode COL-70G-780A laser diode has Compact Body. COL-70G-780A is ideal for applications demanding reliable operations with a long lifetime and stable output power.

Overview of COL-70G-780A Laser Diode

COL-70G-780A laser diode has Compact Body. COL-70G-780A is ideal for applications demanding reliable operations with a long lifetime and stable output power.

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number COL-70G-780A
Product Name Collimated Laser Diode
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-0.4G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL85022MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Ushio Laser Diodes - HL67213HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 683 nm (6830 Å)
View Details
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - UHL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 to 658 nm (5200 to 6580 Å)
Laser Power 10 to 50 milliwatts
View Details