The TECRL-633 is a thermoelectrically cooled red laser diode module emitting at 633 ± 1 nm with an optical output power of 10 to 75 mW. It features integrated temperature control stabilizing laser temperature within ±0.01°C, achieving laser power stability better than 0.5% and RMS noise below 0.5%. The module has a collimated elliptical beam with a 5 mm typical size and divergence less than 1 mrad. It operates on 3.3 V DC with a current under 1.2 A, requires under 1 minute for warm-up, and functions within an ambient temperature range of +10°C to +40°C. The device is housed in a compact cylindrical package measuring 25.3 mm in diameter and 75.2 mm in length, and includes a built-in power supply for plug-and-play operation.
World Star Technologies offers thermoelectrically cooled laser modules from 375 to 980 nm wavelengths (other wavelengths may also be available on request). TEC Laser Modules are fully self-contained with integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and a laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low noise and long lifetime. These lasers have applications in the field of bio-instrumentation.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | TECRL-633 |
| Product Name | Cylindrical TEC Lasers |
| Laser Type | Laser Diodes |