World Star Tech Ushio Laser Diodes HL6360MG-A

Description
Overview of HL6360MG-A Laser Diode HL6360MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 65 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6360MG-A is suitable for various industrial and sensing applications. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6°–12°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Barcode readers Distance meters Light sources for optical equipment
Request a Quote
Description
Overview of HL6360MG-A Laser Diode HL6360MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 65 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6360MG-A is suitable for various industrial and sensing applications. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6°–12°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Barcode readers Distance meters Light sources for optical equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6360MG series is a 639 nm AlGaInP laser diode designed for applications including laser levelers, barcode readers, and distance meters. It is housed in a 5.6 mm TO-Can package with a flange mount. The device operates at a typical current of 65 mA and a maximum voltage of 2.5 V, delivering 20 mW continuous optical output power. Beam divergence ranges from 6 to 12 degrees parallel and 16 to 24 degrees perpendicular to the junction. Operating temperature spans -10°C to +50°C, with an integrated photodiode for output monitoring. The laser exhibits TE mode oscillation and a lasing wavelength of 630 to 643 nm.

Datasheet Summary
Powered by GS/AI

The HL6360MG series is a 639 nm AlGaInP laser diode designed for applications including laser levelers, barcode readers, and distance meters. It is housed in a 5.6 mm TO-Can package with a flange mount. The device operates at a typical current of 65 mA and a maximum voltage of 2.5 V, delivering 20 mW continuous optical output power. Beam divergence ranges from 6 to 12 degrees parallel and 16 to 24 degrees perpendicular to the junction. Operating temperature spans -10°C to +50°C, with an integrated photodiode for output monitoring. The laser exhibits TE mode oscillation and a lasing wavelength of 630 to 643 nm.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6360MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6360MG-A
Ushio Laser Diodes HL6360MG-A
Overview of HL6360MG-A Laser Diode HL6360MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 65 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6360MG-A is suitable for various industrial and sensing applications. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65 mA (typical) Operating Voltage: 2.5 V (maximum) Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6°–12°; Perpendicular to junction: 16°–24° Package Type: 5.6 mm TO-Can Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Barcode readers Distance meters Light sources for optical equipment

Overview of HL6360MG-A Laser Diode

HL6360MG-A is a high-performance red laser diode developed by Ushio, emitting at a wavelength of 639 nm. Housed in a 5.6 mm TO-Can package, this diode operates in single transverse electric (TE) mode, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 65 mA and a maximum operating voltage of 2.5 V. With an operating temperature range of -10°C to +50°C, the HL6360MG-A is suitable for various industrial and sensing applications.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 20 mW (CW)
  • Operating Current: 65 mA (typical)
  • Operating Voltage: 2.5 V (maximum)
  • Threshold Current: 45–60 mA
  • Beam Divergence: Parallel to junction: 6°–12°; Perpendicular to junction: 16°–24°
  • Package Type: 5.6 mm TO-Can
  • Temperature Range: -10°C to +50°C
  • Oscillation Mode: Transverse Electric (TE)
  • Monitor Photodiode: Integrated for output power monitoring Applications:
  • Laser levelers
  • Barcode readers
  • Distance meters
  • Light sources for optical equipment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6360MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-10G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL67221DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 680 nm (6800 Å)
View Details
Compact Laser With Display - COMPACT-520 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 100 milliwatts
View Details
Osram Laser Diodes - PLT5 520_B1-3 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details