World Star Tech Laser Line Generators : FLL Series FLL5-0.4P-635

Description
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement
Request a Quote
Description
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FLL5-0.4P-635 is a red laser line module emitting 635 nm light with an optical output power under 0.4 mW after line optics. It operates continuously using a single-mode laser structure, with stability under 1% and noise below 0.5% RMS. The module requires 3 to 5 VDC and draws less than 30 mA, with ESD and reverse polarity protection. Its physical dimensions are 9 mm in diameter and 25 mm in length, with a fixed focus line thinner than 2 mm up to 1 meter. The operational temperature ranges from -10°C to +50°C, and storage temperature from -40°C to +80°C. The device includes a 380 mm cable and is designed for alignment, measurement, and automation applications.

Datasheet Summary
Powered by GS/AI

The FLL5-0.4P-635 is a red laser line module emitting 635 nm light with an optical output power under 0.4 mW after line optics. It operates continuously using a single-mode laser structure, with stability under 1% and noise below 0.5% RMS. The module requires 3 to 5 VDC and draws less than 30 mA, with ESD and reverse polarity protection. Its physical dimensions are 9 mm in diameter and 25 mm in length, with a fixed focus line thinner than 2 mm up to 1 meter. The operational temperature ranges from -10°C to +50°C, and storage temperature from -40°C to +80°C. The device includes a 380 mm cable and is designed for alignment, measurement, and automation applications.

Suppliers

Company
Product
Description
Supplier Links
Laser Line Generators : FLL Series - FLL5-0.4P-635 - World Star Tech
Markham, Ontario, Canada
Laser Line Generators : FLL Series
FLL5-0.4P-635
Laser Line Generators : FLL Series FLL5-0.4P-635
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement

FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications.

Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles.

Custom mechanical and optical configurations are available.

Features

  • Fixed Focus Line
  • Compact Case
  • Reverse Polarity Protected

Applications

  • Alignment
  • Positioning
  • Measurement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number FLL5-0.4P-635
Product Name Laser Line Generators : FLL Series
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 510 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
USB Controlled TEC Laser - TECRL-635-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 0.4000 to 125 milliwatts
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-730 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 730 nm (7300 Å)
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-5G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details