World Star Tech Ushio Laser Diodes HL8337MG-A

Description
Overview of HL8337MG-A Laser Diode HL8337MG-A is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. HL8337MG Laser Diode Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality HL8337MG Laser Diode Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Request a Quote
Description
Overview of HL8337MG-A Laser Diode HL8337MG-A is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. HL8337MG Laser Diode Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality HL8337MG Laser Diode Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL8337MG series is an 830 nm GaAlAs laser diode with a 50 mW continuous wave optical output power, designed for infrared applications such as sensor systems, night vision, and machine vision. It operates within a temperature range of -10°C to +60°C, with a maximum operating voltage of 2.4 V and a typical operating current of 75 mA at full power. The device features single transverse mode and TE mode oscillation, with beam divergences of 6° to 12° parallel and 18° to 26° perpendicular to the junction. It is packaged in a ≈5.6 mm case.

Datasheet Summary
Powered by GS/AI

The HL8337MG series is an 830 nm GaAlAs laser diode with a 50 mW continuous wave optical output power, designed for infrared applications such as sensor systems, night vision, and machine vision. It operates within a temperature range of -10°C to +60°C, with a maximum operating voltage of 2.4 V and a typical operating current of 75 mA at full power. The device features single transverse mode and TE mode oscillation, with beam divergences of 6° to 12° parallel and 18° to 26° perpendicular to the junction. It is packaged in a ≈5.6 mm case.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL8337MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL8337MG-A
Ushio Laser Diodes HL8337MG-A
Overview of HL8337MG-A Laser Diode HL8337MG-A is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications. HL8337MG Laser Diode Key Features: Optical Output Power: 50 mW (CW), providing reliable infrared illumination Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions Beam Quality: Single transverse mode and TE mode oscillation for high beam quality HL8337MG Laser Diode Applications: Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination

Overview of HL8337MG-A Laser Diode

HL8337MG-A is a high-performance infrared laser diode emitting at a wavelength of 830 nm, delivering an optical output power of 50 mW (CW). It operates efficiently with a low operating voltage of 2.4V (maximum) and a typical operating current of 75 mA at 50 mW output. Designed for versatility, it functions optimally within an operating temperature range of -10°C to +60°C. Its single transverse mode and TE mode oscillation ensure excellent beam quality, making it suitable for various infrared applications.

HL8337MG Laser Diode Key Features:

  • Optical Output Power: 50 mW (CW), providing reliable infrared illumination
  • Operating Voltage: Low maximum operating voltage of 2.4V for energy-efficient performance
  • Operating Current: Typical operating current of 75 mA at 50 mW output, ensuring efficient energy consumption
  • Operating Temperature Range: Functional between -10°C and +60°C, suitable for diverse environmental conditions
  • Beam Quality: Single transverse mode and TE mode oscillation for high beam quality

HL8337MG Laser Diode Applications:

  • Sensor Applications: Serves as a light source for various sensor technologies, including proximity sensors and optical encoders
  • Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination
  • Machine Vision: Provides consistent lighting for machine vision systems, facilitating accurate image processing
  • Optical Equipment: Acts as a light source in optical instruments requiring precise infrared illumination
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL8337MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL-Series Blue Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 450 nm (4500 Å)
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-35G-640 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL40175MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-200G-808 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details