World Star Tech Osram Laser Diodes PLT5 488HB_EP

Description
Overview of PLT5 488HB_EP Laser Diode PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable 488 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 488 nm (typical) ±5 nm Optical Output Power: 300 mW (typical) at 25°C; up to 330 mW peak Operating Current: 280 mA Operating Voltage: 6.2 V Beam Divergence (FWHM): Parallel to pn-junction: 6.5°; Perpendicular to pn-junction: 23° Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging
Request a Quote
Description
Overview of PLT5 488HB_EP Laser Diode PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable 488 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 488 nm (typical) ±5 nm Optical Output Power: 300 mW (typical) at 25°C; up to 330 mW peak Operating Current: 280 mA Operating Voltage: 6.2 V Beam Divergence (FWHM): Parallel to pn-junction: 6.5°; Perpendicular to pn-junction: 23° Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLT5 488HB_EP is a cyan laser diode in a TO56 metal can package, designed for continuous wave and pulsed operation in digital diagnostic devices. It emits at a typical wavelength of 488 nm with a maximum tolerance of ±5 nm, delivers 300 mW optical output power at 25°C case temperature, and operates at a typical current of 280 mA and voltage of 6.2 V. The beam divergence is 6.5° parallel and 23° perpendicular to the pn-junction (FWHM), with a spectral bandwidth of 1 nm FWHM. The device includes an integrated monitor photodiode and ESD protection rated at 2 kV per ANSI/ESDA/JEDEC JS-001 (HBM), and supports a minimum modulation bandwidth of 100 MHz. It is a single-mode semiconductor laser with TE polarization ratio of 100:1.

Datasheet Summary
Powered by GS/AI

The PLT5 488HB_EP is a cyan laser diode in a TO56 metal can package, designed for continuous wave and pulsed operation in digital diagnostic devices. It emits at a typical wavelength of 488 nm with a maximum tolerance of ±5 nm, delivers 300 mW optical output power at 25°C case temperature, and operates at a typical current of 280 mA and voltage of 6.2 V. The beam divergence is 6.5° parallel and 23° perpendicular to the pn-junction (FWHM), with a spectral bandwidth of 1 nm FWHM. The device includes an integrated monitor photodiode and ESD protection rated at 2 kV per ANSI/ESDA/JEDEC JS-001 (HBM), and supports a minimum modulation bandwidth of 100 MHz. It is a single-mode semiconductor laser with TE polarization ratio of 100:1.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 488HB_EP - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 488HB_EP
Osram Laser Diodes PLT5 488HB_EP
Overview of PLT5 488HB_EP Laser Diode PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable 488 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 488 nm (typical) ±5 nm Optical Output Power: 300 mW (typical) at 25°C; up to 330 mW peak Operating Current: 280 mA Operating Voltage: 6.2 V Beam Divergence (FWHM): Parallel to pn-junction: 6.5°; Perpendicular to pn-junction: 23° Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging

Overview of PLT5 488HB_EP Laser Diode

PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable 488 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems.

Key Features:

  • Wavelength: 488 nm (typical) ±5 nm
  • Optical Output Power: 300 mW (typical) at 25°C; up to 330 mW peak
  • Operating Current: 280 mA
  • Operating Voltage: 6.2 V
  • Beam Divergence (FWHM): Parallel to pn-junction: 6.5°; Perpendicular to pn-junction: 23°
  • Package Type: TO-56 metal can with monitor and ESD protection diode Applications:
  • Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources
  • Flow Cytometry: Employed in cell analysis due to its stable output and wavelength
  • DNA Sequencing: Ideal for genetic analysis applications
  • Bio-fluorescence: Used in fluorescence microscopy and imaging
  • Holography and Metrology: Provides coherent light for precise measurements and imaging
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 488HB_EP
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class I; Class 1(IEC)
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-50G-658-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 50 milliwatts
View Details
Ushio Laser Diodes - HL67192MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 670 nm (6700 Å)
View Details
Osram Laser Diodes - PLT5 510 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details