World Star Tech Ushio Laser Diodes HL63723DG

Description
Overview of HL63723DG Laser Diode HL63723DG is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 200 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 200 mW (CW) Operating Current: 235–280 mA Operating Voltage: 2.7–3.0 V Threshold Current: 55–80 mA Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 11–19° (FWHM) Operating Temperature Range: -40°C to +85°C Storage Temperature Range: -40°C to +105°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Head-Up Displays (HUDs): Utilized in automotive and aerospace HUD systems Projection Systems: Employed in both interior and exterior projection applications Sensors: Integrated into various sensor systems requiring stable red light sources Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote
Description
Overview of HL63723DG Laser Diode HL63723DG is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 200 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 200 mW (CW) Operating Current: 235–280 mA Operating Voltage: 2.7–3.0 V Threshold Current: 55–80 mA Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 11–19° (FWHM) Operating Temperature Range: -40°C to +85°C Storage Temperature Range: -40°C to +105°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Head-Up Displays (HUDs): Utilized in automotive and aerospace HUD systems Projection Systems: Employed in both interior and exterior projection applications Sensors: Integrated into various sensor systems requiring stable red light sources Optical Equipment: Serves as a reliable light source in optical devices and systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL63723DG is a 642 nm laser diode in a φ5.6 mm CAN package designed for high-temperature operation and high optical output power. It delivers 210 mW optical output power at a typical operating current of 235 mA and operates between -40 °C and +85 °C case temperature. The device exhibits single transverse mode oscillation with TE mode, a threshold current range of 55 to 80 mA, and an operating voltage of 2.7 to 3.0 V at 200 mW output. Beam divergence is 5° to 13° parallel and 11° to 19° perpendicular to the junction, with lasing wavelength ranging from 638 to 647 nm. Storage temperature extends from -40 °C to +105 °C. It is intended for use in AR head-up displays, projection systems, sensors, and optical equipment.

Datasheet Summary
Powered by GS/AI

The HL63723DG is a 642 nm laser diode in a φ5.6 mm CAN package designed for high-temperature operation and high optical output power. It delivers 210 mW optical output power at a typical operating current of 235 mA and operates between -40 °C and +85 °C case temperature. The device exhibits single transverse mode oscillation with TE mode, a threshold current range of 55 to 80 mA, and an operating voltage of 2.7 to 3.0 V at 200 mW output. Beam divergence is 5° to 13° parallel and 11° to 19° perpendicular to the junction, with lasing wavelength ranging from 638 to 647 nm. Storage temperature extends from -40 °C to +105 °C. It is intended for use in AR head-up displays, projection systems, sensors, and optical equipment.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63723DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63723DG
Ushio Laser Diodes HL63723DG
Overview of HL63723DG Laser Diode HL63723DG is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 200 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 642 nm (typical) Optical Output Power: 200 mW (CW) Operating Current: 235–280 mA Operating Voltage: 2.7–3.0 V Threshold Current: 55–80 mA Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 11–19° (FWHM) Operating Temperature Range: -40°C to +85°C Storage Temperature Range: -40°C to +105°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Head-Up Displays (HUDs): Utilized in automotive and aerospace HUD systems Projection Systems: Employed in both interior and exterior projection applications Sensors: Integrated into various sensor systems requiring stable red light sources Optical Equipment: Serves as a reliable light source in optical devices and systems

Overview of HL63723DG Laser Diode

HL63723DG is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 200 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features TE mode oscillation and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features:

  • Wavelength: 642 nm (typical)
  • Optical Output Power: 200 mW (CW)
  • Operating Current: 235–280 mA
  • Operating Voltage: 2.7–3.0 V
  • Threshold Current: 55–80 mA
  • Beam Divergence: Parallel to junction: 5–13° (FWHM); Perpendicular to junction: 11–19° (FWHM)
  • Operating Temperature Range: -40°C to +85°C
  • Storage Temperature Range: -40°C to +105°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation) Applications:
  • Head-Up Displays (HUDs): Utilized in automotive and aerospace HUD systems
  • Projection Systems: Employed in both interior and exterior projection applications
  • Sensors: Integrated into various sensor systems requiring stable red light sources
  • Optical Equipment: Serves as a reliable light source in optical devices and systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63723DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UL-Series Red Laser diode modules - UL5-0.4G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class I; Class 1(IEC)
View Details
Osram Laser Diodes - PLT5 488 C1C6 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-15-850-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 852 nm (8520 Å)
View Details
Ushio Laser Diodes - HL6397MG-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details