World Star Tech Ushio Laser Diodes HL63703HD

Description
Overview of HL63703HD Laser Diode HL63703HD is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 1.3W at a wavelength of 630 nm. This laser diode is housed in a robust 9 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 630 nm (typical) Optical Output Power: 1.3 W (CW) Operating Current: 1.55–1.85 A (at 1.2 W) Operating Voltage: 2.4–2.8 V (at 1.2 W) Threshold Current: 440–640 mA Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 23–43° (FWHM) Operating Temperature Range: -10°C to +25°C Storage Temperature Range: -40°C to +85°C Package Type: 9 mm CAN Transverse Mode: Multi-transverse mode (TM mode oscillation) Wall-Plug Efficiency: 32% (typical) Applications: Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive compounds Medical and Healthcare Devices: Employed in various diagnostic and therapeutic equipment Life Science Research: Serves as a light source in biological and biochemical studies Laser Modules: Integrated into laser systems for various applications
Request a Quote Datasheet
Description
Overview of HL63703HD Laser Diode HL63703HD is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 1.3W at a wavelength of 630 nm. This laser diode is housed in a robust 9 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 630 nm (typical) Optical Output Power: 1.3 W (CW) Operating Current: 1.55–1.85 A (at 1.2 W) Operating Voltage: 2.4–2.8 V (at 1.2 W) Threshold Current: 440–640 mA Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 23–43° (FWHM) Operating Temperature Range: -10°C to +25°C Storage Temperature Range: -40°C to +85°C Package Type: 9 mm CAN Transverse Mode: Multi-transverse mode (TM mode oscillation) Wall-Plug Efficiency: 32% (typical) Applications: Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive compounds Medical and Healthcare Devices: Employed in various diagnostic and therapeutic equipment Life Science Research: Serves as a light source in biological and biochemical studies Laser Modules: Integrated into laser systems for various applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63703HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63703HD
Ushio Laser Diodes HL63703HD
Overview of HL63703HD Laser Diode HL63703HD is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 1.3W at a wavelength of 630 nm. This laser diode is housed in a robust 9 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 630 nm (typical) Optical Output Power: 1.3 W (CW) Operating Current: 1.55–1.85 A (at 1.2 W) Operating Voltage: 2.4–2.8 V (at 1.2 W) Threshold Current: 440–640 mA Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 23–43° (FWHM) Operating Temperature Range: -10°C to +25°C Storage Temperature Range: -40°C to +85°C Package Type: 9 mm CAN Transverse Mode: Multi-transverse mode (TM mode oscillation) Wall-Plug Efficiency: 32% (typical) Applications: Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive compounds Medical and Healthcare Devices: Employed in various diagnostic and therapeutic equipment Life Science Research: Serves as a light source in biological and biochemical studies Laser Modules: Integrated into laser systems for various applications

Overview of HL63703HD Laser Diode

HL63703HD is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 1.3W at a wavelength of 630 nm. This laser diode is housed in a robust 9 mm TO-Can package and is designed for demanding applications requiring high output power and reliability.

Key Features:

  • Wavelength: 630 nm (typical)
  • Optical Output Power: 1.3 W (CW)
  • Operating Current: 1.55–1.85 A (at 1.2 W)
  • Operating Voltage: 2.4–2.8 V (at 1.2 W)
  • Threshold Current: 440–640 mA
  • Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 23–43° (FWHM)
  • Operating Temperature Range: -10°C to +25°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 9 mm CAN
  • Transverse Mode: Multi-transverse mode (TM mode oscillation)
  • Wall-Plug Efficiency: 32% (typical) Applications:
  • Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive compounds
  • Medical and Healthcare Devices: Employed in various diagnostic and therapeutic equipment
  • Life Science Research: Serves as a light source in biological and biochemical studies
  • Laser Modules: Integrated into laser systems for various applications
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63703HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL40065MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
II-VI Laser Diodes - BMU30-9XX-01-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 905 to 980 nm (9050 to 9800 Å)
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL Series Violet Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 405 nm (4050 Å)
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-473 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 473 nm (4730 Å)
View Details