World Star Tech Osram Laser Diodes PLT5 488HB_EP-C2C5

Description
Overview of PLT5 488HB_EP-C2C5 Laser Diode PLT5 488HB_EP-C2C5 is a high-performance cyan laser diode from OSRAM, designed for precision applications requiring a stable 488 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Emission Wavelength: 488 nm (typical) ±2 nm Optical Output Power: 300 mW Operating Current: 280 mA Operating Voltage: 6.2 V (typical) Beam Divergence (FWHM): Parallel to pn-junction: 6.5°; Perpendicular to pn-junction: 23° Monitor Current: 180 µA (typical) 4Electrostatic Discharge (ESD) Protection: 2 kV per ANSI/ESDA/JEDEC JS-001 (HBM) Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging
Request a Quote
Description
Overview of PLT5 488HB_EP-C2C5 Laser Diode PLT5 488HB_EP-C2C5 is a high-performance cyan laser diode from OSRAM, designed for precision applications requiring a stable 488 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Emission Wavelength: 488 nm (typical) ±2 nm Optical Output Power: 300 mW Operating Current: 280 mA Operating Voltage: 6.2 V (typical) Beam Divergence (FWHM): Parallel to pn-junction: 6.5°; Perpendicular to pn-junction: 23° Monitor Current: 180 µA (typical) 4Electrostatic Discharge (ESD) Protection: 2 kV per ANSI/ESDA/JEDEC JS-001 (HBM) Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLT5 488HB_EP-C2C5 is a cyan laser diode in a TO56 metal can package, designed for digital diagnostic applications requiring precise 488 nm emission. It delivers 300 mW optical output power in continuous wave operation at a case temperature of 25°C, with a peak wavelength of 488 nm ±2 nm. The device operates at a typical current of 280 mA and voltage of 6.2 V, features a spectral bandwidth of 1 nm FWHM, and exhibits beam divergences of 6.5° (parallel) and 23° (perpendicular) to the pn-junction. It includes an integrated monitor photodiode with 180 µA typical output current and ESD protection rated at 2 kV per ANSI/ESDA/JEDEC JS-001 (HBM). The laser supports high modulation bandwidth and is optimized for single-mode cw and pulsed operation.

Datasheet Summary
Powered by GS/AI

The PLT5 488HB_EP-C2C5 is a cyan laser diode in a TO56 metal can package, designed for digital diagnostic applications requiring precise 488 nm emission. It delivers 300 mW optical output power in continuous wave operation at a case temperature of 25°C, with a peak wavelength of 488 nm ±2 nm. The device operates at a typical current of 280 mA and voltage of 6.2 V, features a spectral bandwidth of 1 nm FWHM, and exhibits beam divergences of 6.5° (parallel) and 23° (perpendicular) to the pn-junction. It includes an integrated monitor photodiode with 180 µA typical output current and ESD protection rated at 2 kV per ANSI/ESDA/JEDEC JS-001 (HBM). The laser supports high modulation bandwidth and is optimized for single-mode cw and pulsed operation.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 488HB_EP-C2C5 - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 488HB_EP-C2C5
Osram Laser Diodes PLT5 488HB_EP-C2C5
Overview of PLT5 488HB_EP-C2C5 Laser Diode PLT5 488HB_EP-C2C5 is a high-performance cyan laser diode from OSRAM, designed for precision applications requiring a stable 488 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Emission Wavelength: 488 nm (typical) ±2 nm Optical Output Power: 300 mW Operating Current: 280 mA Operating Voltage: 6.2 V (typical) Beam Divergence (FWHM): Parallel to pn-junction: 6.5°; Perpendicular to pn-junction: 23° Monitor Current: 180 µA (typical) 4Electrostatic Discharge (ESD) Protection: 2 kV per ANSI/ESDA/JEDEC JS-001 (HBM) Package Type: TO-56 metal can with monitor and ESD protection diode Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging

Overview of PLT5 488HB_EP-C2C5 Laser Diode

PLT5 488HB_EP-C2C5 is a high-performance cyan laser diode from OSRAM, designed for precision applications requiring a stable 488 nm emission wavelength. Housed in a compact TO-56 metal can package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems.

Key Features:

  • Emission Wavelength: 488 nm (typical) ±2 nm
  • Optical Output Power: 300 mW
  • Operating Current: 280 mA
  • Operating Voltage: 6.2 V (typical)
  • Beam Divergence (FWHM): Parallel to pn-junction: 6.5°; Perpendicular to pn-junction: 23°
  • Monitor Current: 180 µA (typical)
  • 4Electrostatic Discharge (ESD) Protection: 2 kV per ANSI/ESDA/JEDEC JS-001 (HBM)
  • Package Type: TO-56 metal can with monitor and ESD protection diode Applications:
  • Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources
  • Flow Cytometry: Employed in cell analysis due to its stable output and wavelength
  • DNA Sequencing: Ideal for genetic analysis applications
  • Bio-fluorescence: Used in fluorescence microscopy and imaging
  • Holography and Metrology: Provides coherent light for precise measurements and imaging
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 488HB_EP-C2C5
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes- Measured and Characterized - PLT5 514 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 514 nm (5140 Å)
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-658-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 658 nm (6580 Å)
View Details
USB Controlled TEC Laser - TECRL-658-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 10 to 100 milliwatts
View Details
Compact Laser With Display - COMPACT-658 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 10 to 500 milliwatts
View Details