World Star Tech Infrared Laser Modules: TECIRL Series TECIRL-980

Description
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)
Request a Quote
Description
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TECIRL-980 is an infrared laser diode module with integrated thermoelectric cooling for stable operation at 980 nm with an output power of 50-100 mW. It features a compact cylindrical package measuring 25.3 mm in diameter and 76.2 mm in length, operates on 3.3 V DC with less than 1.2 A current, and maintains laser power stability under 0.5% and RMS noise below 0.5%. The module delivers an elliptical collimated beam with a typical diameter of 5 mm and divergence less than 1 mrad, requiring a warm-up time of under one minute. It is rated for operation between +10°C and +40°C and includes an APC/ACC control circuit. A heat sink is recommended for extended use.

Datasheet Summary
Powered by GS/AI

The TECIRL-980 is an infrared laser diode module with integrated thermoelectric cooling for stable operation at 980 nm with an output power of 50-100 mW. It features a compact cylindrical package measuring 25.3 mm in diameter and 76.2 mm in length, operates on 3.3 V DC with less than 1.2 A current, and maintains laser power stability under 0.5% and RMS noise below 0.5%. The module delivers an elliptical collimated beam with a typical diameter of 5 mm and divergence less than 1 mrad, requiring a warm-up time of under one minute. It is rated for operation between +10°C and +40°C and includes an APC/ACC control circuit. A heat sink is recommended for extended use.

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Modules: TECIRL Series
TECIRL-980
Infrared Laser Modules: TECIRL Series TECIRL-980
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)

World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation.

TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements.

Features

  • Integrated TEC Control
  • Compact Case
  • Excellent Wavelength Stability
  • High Stability and Low Noise

Applications

  • DNA Sequencing
  • Flow Cytometry
  • Inteferometry
  • Printing (Reprographics)
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECIRL-980
Product Name Infrared Laser Modules: TECIRL Series
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL85023MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-0.4S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL6396MG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Cross Laser Diode Modules: UCL Series - UCL5-1G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details