The FLL5-3.5P-635 is a red line laser module emitting 635 nm light at 3.5 mW optical power, designed for alignment, measurement, and automation applications. It features a fixed-focus collimated line with minimum thickness under 2 mm at 1 meter, continuous wave operation, and single-mode laser structure. The module operates on 3 to 5 VDC with less than 30 mA current draw and includes ESD and reverse polarity protection. It measures 9 mm in diameter by 25 mm in length and operates from -10°C to +50°C with storage from -40°C to +80°C. Electrical connections are red for positive and black for negative. The device requires no external heat sink but benefits from adequate air circulation. Laser radiation is visible and hazardous to the eye.
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications.
Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles.
Custom mechanical and optical configurations are available.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | FLL5-3.5P-635 |
| Product Name | Laser Line Generators : FLL Series |
| Laser Type | Laser Diodes |