World Star Tech Osram Laser Diodes PLT5 488 C1C6

Description
Overview of PLT5 488 C1C6 Laser Diode PLT5 488 C1C6 is a high-performance blue laser diode developed by OSRAM, emitting at a wavelength of 488 nm. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 60 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 488 nm (blue) Optical Output Power: 60 mW (typical at 25°C) Operating Current: 85 mA (typical), 100 mA (maximum) Operating Voltage: 6.0 V (typical), 7.5 V (maximum) Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Biomedical: Utilized in flow cytometry, DNA sequencing, bio-fluorescence, and particle counting Metrology: Employed in precision measurement instruments Instrumentation: Used in various scientific and industrial instruments requiring stable and precise light sources Holography: Applied in holographic imaging and recording systems
Request a Quote Datasheet
Description
Overview of PLT5 488 C1C6 Laser Diode PLT5 488 C1C6 is a high-performance blue laser diode developed by OSRAM, emitting at a wavelength of 488 nm. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 60 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 488 nm (blue) Optical Output Power: 60 mW (typical at 25°C) Operating Current: 85 mA (typical), 100 mA (maximum) Operating Voltage: 6.0 V (typical), 7.5 V (maximum) Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Biomedical: Utilized in flow cytometry, DNA sequencing, bio-fluorescence, and particle counting Metrology: Employed in precision measurement instruments Instrumentation: Used in various scientific and industrial instruments requiring stable and precise light sources Holography: Applied in holographic imaging and recording systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 488 C1C6 - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 488 C1C6
Osram Laser Diodes PLT5 488 C1C6
Overview of PLT5 488 C1C6 Laser Diode PLT5 488 C1C6 is a high-performance blue laser diode developed by OSRAM, emitting at a wavelength of 488 nm. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 60 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 488 nm (blue) Optical Output Power: 60 mW (typical at 25°C) Operating Current: 85 mA (typical), 100 mA (maximum) Operating Voltage: 6.0 V (typical), 7.5 V (maximum) Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-56-3 lens-top metal can Integrated monitor photodiode for power regulation Applications: Biomedical: Utilized in flow cytometry, DNA sequencing, bio-fluorescence, and particle counting Metrology: Employed in precision measurement instruments Instrumentation: Used in various scientific and industrial instruments requiring stable and precise light sources Holography: Applied in holographic imaging and recording systems

Overview of PLT5 488 C1C6 Laser Diode

PLT5 488 C1C6 is a high-performance blue laser diode developed by OSRAM, emitting at a wavelength of 488 nm. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 60 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications.

Key Features:

  • Wavelength: 488 nm (blue)
  • Optical Output Power: 60 mW (typical at 25°C)
  • Operating Current: 85 mA (typical), 100 mA (maximum)
  • Operating Voltage: 6.0 V (typical), 7.5 V (maximum)
  • Operating Temperature Range: -20°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: TO-56-3 lens-top metal can
  • Integrated monitor photodiode for power regulation Applications:
  • Biomedical: Utilized in flow cytometry, DNA sequencing, bio-fluorescence, and particle counting
  • Metrology: Employed in precision measurement instruments
  • Instrumentation: Used in various scientific and industrial instruments requiring stable and precise light sources
  • Holography: Applied in holographic imaging and recording systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 488 C1C6
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63142DG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Violet-Blue-Green Laser Line Module : HPL Series Laser Line Generator - HPL Series Violet Laser Line - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Violet; Blue; Green
Wavelength Range 405 nm (4050 Å)
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-520-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 520 nm (5200 Å)
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-650-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 650 nm (6500 Å)
View Details