World Star Tech Compact Laser With Display COMPACT-561

Description
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:
Request a Quote Datasheet
Description
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Laser With Display - COMPACT-561 - World Star Tech
Markham, Ontario, Canada
Compact Laser With Display
COMPACT-561
Compact Laser With Display COMPACT-561
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:

World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure.

COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control.

The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation.

Contact us to learn how COMPACT is right for your optical system!

The video below showcases the COMPACT-TS in action:

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number COMPACT-561
Product Name Compact Laser With Display
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-30G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
USB Controlled TEC Laser - TECBL-405-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 405 nm (4050 Å)
Laser Power 1 to 150 milliwatts
View Details
Ushio Laser Diodes - HL6355MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLT5 520_B1-3 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details