World Star Tech Ushio Laser Diodes HL63192DG

Description
Overview of HL63192DG Laser Diode HL63192DG is a high-performance red laser diode developed by Ushio, optimized for demanding optical applications. It operates at a lasing wavelength of 638 nm, delivering an optical output power of 700 mW in continuous wave (CW) mode. This diode features a multi-transverse mode with TE (transverse electric) mode oscillation, ensuring stable and high-quality beam output. Housed in a compact 5.6 mm TO-Can package, the HL63192DG includes a built-in monitor photodiode for real-time optical output power monitoring, enhancing system reliability and performance. Designed for use in laser projectors, show lasers, and optical measurement equipment, it operates within a temperature range of -10°C to +40°C and offers a typical operating current of 820 mA with a voltage of 2.2 to 2.6 V. With its robust design and high output power, the HL63192DG is well-suited for applications requiring precise and powerful red laser sources. Key Features: Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 700 mW Operating Current: Requires a typical operating current of 820 mA, with a threshold current of 200–250 mA Operating Voltage: Operates at a typical voltage of 2.2–2.6 V Beam Divergence: Offers a divergence of 9° parallel and 35° perpendicular to the junction (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.8 mA at 700 mW output Transverse Mode: Emits in transverse electric (TE) mode Package Type: Comes in a TO-56 package, suitable for free space applications Operating Temperature Range: Functions within a temperature range of -10°C to +40°C Applications: Laser Projectors: Ideal for integration into high-performance laser projectors Show Lasers: Used in entertainment lighting systems for vibrant displays Optical Equipment: Serves as a reliable light source in various optical devices
Request a Quote Datasheet
Description
Overview of HL63192DG Laser Diode HL63192DG is a high-performance red laser diode developed by Ushio, optimized for demanding optical applications. It operates at a lasing wavelength of 638 nm, delivering an optical output power of 700 mW in continuous wave (CW) mode. This diode features a multi-transverse mode with TE (transverse electric) mode oscillation, ensuring stable and high-quality beam output. Housed in a compact 5.6 mm TO-Can package, the HL63192DG includes a built-in monitor photodiode for real-time optical output power monitoring, enhancing system reliability and performance. Designed for use in laser projectors, show lasers, and optical measurement equipment, it operates within a temperature range of -10°C to +40°C and offers a typical operating current of 820 mA with a voltage of 2.2 to 2.6 V. With its robust design and high output power, the HL63192DG is well-suited for applications requiring precise and powerful red laser sources. Key Features: Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 700 mW Operating Current: Requires a typical operating current of 820 mA, with a threshold current of 200–250 mA Operating Voltage: Operates at a typical voltage of 2.2–2.6 V Beam Divergence: Offers a divergence of 9° parallel and 35° perpendicular to the junction (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.8 mA at 700 mW output Transverse Mode: Emits in transverse electric (TE) mode Package Type: Comes in a TO-56 package, suitable for free space applications Operating Temperature Range: Functions within a temperature range of -10°C to +40°C Applications: Laser Projectors: Ideal for integration into high-performance laser projectors Show Lasers: Used in entertainment lighting systems for vibrant displays Optical Equipment: Serves as a reliable light source in various optical devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63192DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63192DG
Ushio Laser Diodes HL63192DG
Overview of HL63192DG Laser Diode HL63192DG is a high-performance red laser diode developed by Ushio, optimized for demanding optical applications. It operates at a lasing wavelength of 638 nm, delivering an optical output power of 700 mW in continuous wave (CW) mode. This diode features a multi-transverse mode with TE (transverse electric) mode oscillation, ensuring stable and high-quality beam output. Housed in a compact 5.6 mm TO-Can package, the HL63192DG includes a built-in monitor photodiode for real-time optical output power monitoring, enhancing system reliability and performance. Designed for use in laser projectors, show lasers, and optical measurement equipment, it operates within a temperature range of -10°C to +40°C and offers a typical operating current of 820 mA with a voltage of 2.2 to 2.6 V. With its robust design and high output power, the HL63192DG is well-suited for applications requiring precise and powerful red laser sources. Key Features: Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 700 mW Operating Current: Requires a typical operating current of 820 mA, with a threshold current of 200–250 mA Operating Voltage: Operates at a typical voltage of 2.2–2.6 V Beam Divergence: Offers a divergence of 9° parallel and 35° perpendicular to the junction (full width at half maximum) Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.8 mA at 700 mW output Transverse Mode: Emits in transverse electric (TE) mode Package Type: Comes in a TO-56 package, suitable for free space applications Operating Temperature Range: Functions within a temperature range of -10°C to +40°C Applications: Laser Projectors: Ideal for integration into high-performance laser projectors Show Lasers: Used in entertainment lighting systems for vibrant displays Optical Equipment: Serves as a reliable light source in various optical devices

Overview of HL63192DG Laser Diode

HL63192DG is a high-performance red laser diode developed by Ushio, optimized for demanding optical applications. It operates at a lasing wavelength of 638 nm, delivering an optical output power of 700 mW in continuous wave (CW) mode. This diode features a multi-transverse mode with TE (transverse electric) mode oscillation, ensuring stable and high-quality beam output. Housed in a compact 5.6 mm TO-Can package, the HL63192DG includes a built-in monitor photodiode for real-time optical output power monitoring, enhancing system reliability and performance. Designed for use in laser projectors, show lasers, and optical measurement equipment, it operates within a temperature range of -10°C to +40°C and offers a typical operating current of 820 mA with a voltage of 2.2 to 2.6 V. With its robust design and high output power, the HL63192DG is well-suited for applications requiring precise and powerful red laser sources.

Key Features:

  • Wavelength: Operates at a typical lasing wavelength of 638 nm, emitting visible red light
  • Optical Output Power: Delivers a continuous wave (CW) optical output of 700 mW
  • Operating Current: Requires a typical operating current of 820 mA, with a threshold current of 200–250 mA
  • Operating Voltage: Operates at a typical voltage of 2.2–2.6 V
  • Beam Divergence: Offers a divergence of 9° parallel and 35° perpendicular to the junction (full width at half maximum)
  • Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.8 mA at 700 mW output
  • Transverse Mode: Emits in transverse electric (TE) mode
  • Package Type: Comes in a TO-56 package, suitable for free space applications
  • Operating Temperature Range: Functions within a temperature range of -10°C to +40°C Applications:
  • Laser Projectors: Ideal for integration into high-performance laser projectors
  • Show Lasers: Used in entertainment lighting systems for vibrant displays
  • Optical Equipment: Serves as a reliable light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63192DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 670 nm (6700 Å)
View Details
Compact Laser With Display - COMPACT-808 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 808 nm (8080 Å)
Laser Power 500 milliwatts
View Details
Ushio Laser Diodes - HL6396MG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
World Star Tech Diodes - WLD-150-405 Violet Laser Diode 405 nm, 150 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details