World Star Tech Osram Laser Diodes PLT5 450GB

Description
Overview of PLT5 450GB Laser Diode PLT5 450GB from OSRAM is a high-performance blue laser diode designed for precision applications requiring a true blue wavelength. Housed in a robust TO-56 metal can package, this device delivers reliable performance in both continuous wave (CW) and pulsed operation modes. Key Features: Wavelength: 450 nm Optical Output Power: 100 mW (continuous wave at 25°C) Operating Current: 87 mA (typical), 120 mA (maximum) Operating Voltage: 5.2 V (typical), 6.5 V (maximum) Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +70°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in projectors for high-quality image display Laser Shows: Provides vibrant blue beams for entertainment lighting Biomedical: Employed in medical devices for diagnostics and treatment Metrology: Assists in precise measurements and calibration tasks Optical Imaging: Utilized in various imaging systems requiring high-resolution blue light sources
Request a Quote
Description
Overview of PLT5 450GB Laser Diode PLT5 450GB from OSRAM is a high-performance blue laser diode designed for precision applications requiring a true blue wavelength. Housed in a robust TO-56 metal can package, this device delivers reliable performance in both continuous wave (CW) and pulsed operation modes. Key Features: Wavelength: 450 nm Optical Output Power: 100 mW (continuous wave at 25°C) Operating Current: 87 mA (typical), 120 mA (maximum) Operating Voltage: 5.2 V (typical), 6.5 V (maximum) Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +70°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in projectors for high-quality image display Laser Shows: Provides vibrant blue beams for entertainment lighting Biomedical: Employed in medical devices for diagnostics and treatment Metrology: Assists in precise measurements and calibration tasks Optical Imaging: Utilized in various imaging systems requiring high-resolution blue light sources
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLT5 450GB is a blue laser diode in a TO56 metal can package, designed for continuous wave and pulsed operation in applications such as projection, medical imaging, and industrial lighting. It emits at a typical wavelength of 450 nm with an optical output power of 100 mW at 25°C.

Datasheet Summary
Powered by GS/AI

The PLT5 450GB is a blue laser diode in a TO56 metal can package, designed for continuous wave and pulsed operation in applications such as projection, medical imaging, and industrial lighting. It emits at a typical wavelength of 450 nm with an optical output power of 100 mW at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 450GB - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 450GB
Osram Laser Diodes PLT5 450GB
Overview of PLT5 450GB Laser Diode PLT5 450GB from OSRAM is a high-performance blue laser diode designed for precision applications requiring a true blue wavelength. Housed in a robust TO-56 metal can package, this device delivers reliable performance in both continuous wave (CW) and pulsed operation modes. Key Features: Wavelength: 450 nm Optical Output Power: 100 mW (continuous wave at 25°C) Operating Current: 87 mA (typical), 120 mA (maximum) Operating Voltage: 5.2 V (typical), 6.5 V (maximum) Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +70°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in projectors for high-quality image display Laser Shows: Provides vibrant blue beams for entertainment lighting Biomedical: Employed in medical devices for diagnostics and treatment Metrology: Assists in precise measurements and calibration tasks Optical Imaging: Utilized in various imaging systems requiring high-resolution blue light sources

Overview of PLT5 450GB Laser Diode

PLT5 450GB from OSRAM is a high-performance blue laser diode designed for precision applications requiring a true blue wavelength. Housed in a robust TO-56 metal can package, this device delivers reliable performance in both continuous wave (CW) and pulsed operation modes.

Key Features:

  • Wavelength: 450 nm
  • Optical Output Power: 100 mW (continuous wave at 25°C)
  • Operating Current: 87 mA (typical), 120 mA (maximum)
  • Operating Voltage: 5.2 V (typical), 6.5 V (maximum)
  • Package Type: TO-56 with integrated photodiode
  • Operating Temperature: -20°C to +70°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Laser Projection: Used in projectors for high-quality image display
  • Laser Shows: Provides vibrant blue beams for entertainment lighting
  • Biomedical: Employed in medical devices for diagnostics and treatment
  • Metrology: Assists in precise measurements and calibration tasks
  • Optical Imaging: Utilized in various imaging systems requiring high-resolution blue light sources
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 450GB
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL40175MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-980 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL6363MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-830 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 830 nm (8300 Å)
View Details