World Star Tech Infrared Laser Module: UL-Series Infrared laser diode modules UL5-3.5G-980

Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. They are available in wavelengths ranging from 780 to 980 nm Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Features Adjustable Focus Reverse Polarity Protected High Stability Applications Measurement Range Finder Laser Excitation
Request a Quote Datasheet
Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. They are available in wavelengths ranging from 780 to 980 nm Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Features Adjustable Focus Reverse Polarity Protected High Stability Applications Measurement Range Finder Laser Excitation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-980 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Module: UL-Series Infrared laser diode modules
UL5-3.5G-980
Infrared Laser Module: UL-Series Infrared laser diode modules UL5-3.5G-980
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. They are available in wavelengths ranging from 780 to 980 nm Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Features Adjustable Focus Reverse Polarity Protected High Stability Applications Measurement Range Finder Laser Excitation

UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics and laser diode. They are available in wavelengths ranging from 780 to 980 nm

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

Features

  • Adjustable Focus
  • Reverse Polarity Protected
  • High Stability

Applications

  • Measurement
  • Range Finder
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UL5-3.5G-980
Product Name Infrared Laser Module: UL-Series Infrared laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - CM97A1064NFBG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Features Polarized Output
View Details
Ushio Laser Diodes - HL65222DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 635 nm (6350 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-830 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 830 nm (8300 Å)
View Details