World Star Tech Ushio Laser Diodes HL6363MG-A

Description
Overview of HL6363MG-A Laser Diode HL6363MG-A is a high-performance red laser diode developed by Ushio. It operates at a wavelength of 640 nm and delivers an optical output power of 40 mW in continuous wave (CW) mode. Housed in a compact 5.6 mm CAN package, this diode features single transverse mode (TE mode) oscillation, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 90 mA and a maximum operating voltage of 2.6 V. With an operating temperature range of -10°C to +50°C, the HL6363MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 640 nm (typical) Optical Output Power: 40 mW (CW) Operating Current: 90 mA (typical) Operating Voltage: 2.6 V (maximum) Threshold Current: 45 mA (typical) Beam Divergence: Parallel to junction: 10°; Perpendicular to junction: 21° Package Type: 5.6 mm CAN Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment Measurement light sources Show lasers Medical light sources
Request a Quote
Description
Overview of HL6363MG-A Laser Diode HL6363MG-A is a high-performance red laser diode developed by Ushio. It operates at a wavelength of 640 nm and delivers an optical output power of 40 mW in continuous wave (CW) mode. Housed in a compact 5.6 mm CAN package, this diode features single transverse mode (TE mode) oscillation, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 90 mA and a maximum operating voltage of 2.6 V. With an operating temperature range of -10°C to +50°C, the HL6363MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 640 nm (typical) Optical Output Power: 40 mW (CW) Operating Current: 90 mA (typical) Operating Voltage: 2.6 V (maximum) Threshold Current: 45 mA (typical) Beam Divergence: Parallel to junction: 10°; Perpendicular to junction: 21° Package Type: 5.6 mm CAN Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment Measurement light sources Show lasers Medical light sources
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6363MG-A is a 640 nm AlGaInP laser diode in a 5.6 mm CAN package, designed for applications such as laser levelers and scanners. It delivers 40 mW optical output power in continuous wave mode with a typical operating current of 90 mA and a maximum operating voltage of 2.6 V. The device oscillates in transverse electric (TE) mode with a lasing wavelength between 640 and 643 nm, parallel beam divergence of 7 to 13 degrees, and perpendicular beam divergence of 16 to 24 degrees. The operating temperature range is -10°C to +50°C, and it includes an integrated monitor photodiode with a typical current of 0.15 to 0.60 mA at VR(PD)=5 V. The part is not radiation resistant and contains gallium arsenide, requiring careful handling and disposal per local regulations.

Datasheet Summary
Powered by GS/AI

The HL6363MG-A is a 640 nm AlGaInP laser diode in a 5.6 mm CAN package, designed for applications such as laser levelers and scanners. It delivers 40 mW optical output power in continuous wave mode with a typical operating current of 90 mA and a maximum operating voltage of 2.6 V. The device oscillates in transverse electric (TE) mode with a lasing wavelength between 640 and 643 nm, parallel beam divergence of 7 to 13 degrees, and perpendicular beam divergence of 16 to 24 degrees. The operating temperature range is -10°C to +50°C, and it includes an integrated monitor photodiode with a typical current of 0.15 to 0.60 mA at VR(PD)=5 V. The part is not radiation resistant and contains gallium arsenide, requiring careful handling and disposal per local regulations.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6363MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6363MG-A
Ushio Laser Diodes HL6363MG-A
Overview of HL6363MG-A Laser Diode HL6363MG-A is a high-performance red laser diode developed by Ushio. It operates at a wavelength of 640 nm and delivers an optical output power of 40 mW in continuous wave (CW) mode. Housed in a compact 5.6 mm CAN package, this diode features single transverse mode (TE mode) oscillation, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 90 mA and a maximum operating voltage of 2.6 V. With an operating temperature range of -10°C to +50°C, the HL6363MG is suitable for various industrial and sensing applications. Key Features: Wavelength: 640 nm (typical) Optical Output Power: 40 mW (CW) Operating Current: 90 mA (typical) Operating Voltage: 2.6 V (maximum) Threshold Current: 45 mA (typical) Beam Divergence: Parallel to junction: 10°; Perpendicular to junction: 21° Package Type: 5.6 mm CAN Temperature Range: -10°C to +50°C Oscillation Mode: Transverse Electric (TE) Monitor Photodiode: Integrated for output power monitoring Applications: Laser levelers Laser scanners Light sources for optical equipment Measurement light sources Show lasers Medical light sources

Overview of HL6363MG-A Laser Diode

HL6363MG-A is a high-performance red laser diode developed by Ushio. It operates at a wavelength of 640 nm and delivers an optical output power of 40 mW in continuous wave (CW) mode. Housed in a compact 5.6 mm CAN package, this diode features single transverse mode (TE mode) oscillation, ensuring a stable and circular beam profile. Designed for low power consumption, it boasts a typical operating current of 90 mA and a maximum operating voltage of 2.6 V. With an operating temperature range of -10°C to +50°C, the HL6363MG is suitable for various industrial and sensing applications.

Key Features:

  • Wavelength: 640 nm (typical)
  • Optical Output Power: 40 mW (CW)
  • Operating Current: 90 mA (typical)
  • Operating Voltage: 2.6 V (maximum)
  • Threshold Current: 45 mA (typical)
  • Beam Divergence: Parallel to junction: 10°; Perpendicular to junction: 21°
  • Package Type: 5.6 mm CAN
  • Temperature Range: -10°C to +50°C
  • Oscillation Mode: Transverse Electric (TE)
  • Monitor Photodiode: Integrated for output power monitoring Applications:
  • Laser levelers
  • Laser scanners
  • Light sources for optical equipment
  • Measurement light sources
  • Show lasers
  • Medical light sources
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6363MG-A
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 522FA_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Green Laser Diode Modules: HP Series-Laser Modules - HP-Series - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Varies
View Details
Ushio Laser Diodes - HL7002MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
Laser Diodes- Measured and Characterized - PLT5 514 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 514 nm (5140 Å)
View Details