World Star Tech Ushio Laser Diodes HL40175MG

Description
Overview of HL40175MG Laser Diode HL40175MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Lasing Wavelength: 400–410 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 mA (typical), 600 mA (maximum) Operating Voltage: 4.2 V (typical), 4.9 V (maximum) Threshold Current: 110–180 mA Beam Divergence: Parallel to junction: 13° (typical), 20° (maximum); Perpendicular to junction: 42° (typical), 47° (maximum) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can package Operating Temperature: 0–30°C Storage Temperature: -40–85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination
Request a Quote
Description
Overview of HL40175MG Laser Diode HL40175MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Lasing Wavelength: 400–410 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 mA (typical), 600 mA (maximum) Operating Voltage: 4.2 V (typical), 4.9 V (maximum) Threshold Current: 110–180 mA Beam Divergence: Parallel to junction: 13° (typical), 20° (maximum); Perpendicular to junction: 42° (typical), 47° (maximum) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can package Operating Temperature: 0–30°C Storage Temperature: -40–85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL40175MG is a 405 nm violet laser diode offering 600 mW continuous wave output power with a typical operating current of 450 mA and voltage of 4.2 V. It features a 5.6 mm diameter TO-can package, operates within a temperature range of 0 to 30 °C, and includes a selectable monitor photodiode. Beam divergence is 13° (typical) parallel and 42° (typical) perpendicular to the junction. The device exhibits multiple transverse mode oscillation and is intended for applications such as PCB direct imaging, industrial measurement, and biomedical systems.

Datasheet Summary
Powered by GS/AI

The HL40175MG is a 405 nm violet laser diode offering 600 mW continuous wave output power with a typical operating current of 450 mA and voltage of 4.2 V. It features a 5.6 mm diameter TO-can package, operates within a temperature range of 0 to 30 °C, and includes a selectable monitor photodiode. Beam divergence is 13° (typical) parallel and 42° (typical) perpendicular to the junction. The device exhibits multiple transverse mode oscillation and is intended for applications such as PCB direct imaging, industrial measurement, and biomedical systems.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40175MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40175MG
Ushio Laser Diodes HL40175MG
Overview of HL40175MG Laser Diode HL40175MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision. Key Features: Lasing Wavelength: 400–410 nm (violet) Optical Output Power: 600 mW (CW) Operating Current: 450 mA (typical), 600 mA (maximum) Operating Voltage: 4.2 V (typical), 4.9 V (maximum) Threshold Current: 110–180 mA Beam Divergence: Parallel to junction: 13° (typical), 20° (maximum); Perpendicular to junction: 42° (typical), 47° (maximum) Transverse Mode: Multiple transverse modes (TE mode oscillation) Package Type: 5.6 mm TO-can package Operating Temperature: 0–30°C Storage Temperature: -40–85°C Applications: Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning Industrial Applications: Employed in precision measurement and inspection systems Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination

Overview of HL40175MG Laser Diode

HL40175MG is a high-performance violet laser diode developed by Ushio. Operating at a lasing wavelength of 405 nm, it delivers a continuous wave (CW) optical output power of 600 mW. This diode is designed for demanding applications requiring high power, reliability, and precision.

Key Features:

  • Lasing Wavelength: 400–410 nm (violet)
  • Optical Output Power: 600 mW (CW)
  • Operating Current: 450 mA (typical), 600 mA (maximum)
  • Operating Voltage: 4.2 V (typical), 4.9 V (maximum)
  • Threshold Current: 110–180 mA
  • Beam Divergence: Parallel to junction: 13° (typical), 20° (maximum); Perpendicular to junction: 42° (typical), 47° (maximum)
  • Transverse Mode: Multiple transverse modes (TE mode oscillation)
  • Package Type: 5.6 mm TO-can package
  • Operating Temperature: 0–30°C
  • Storage Temperature: -40–85°C Applications:
  • Direct Imaging for PCB: Utilized in mask-less exposure systems for high-definition circuit patterning
  • Industrial Applications: Employed in precision measurement and inspection systems
  • Biomedical Applications: Serves as a light source in medical diagnostics and therapeutic devices
  • 3D Printing: Used in additive manufacturing processes requiring high-intensity illumination
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40175MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-10G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; ClassIIIB
View Details
Ushio Laser Diodes - HL6319G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details
Laser Diodes- Measured and Characterized - PLT5 514 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 514 nm (5140 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 980 nm (9800 Å)
View Details