World Star Tech Osram Laser Diodes PLT3 520FB

Description
Overview of PLT3 520FB Laser Diode PLT3 520FB is a high-performance green laser diode from OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-38 ICut package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 110 mA Operating Voltage: 5.8 V Beam Divergence (FWHM): Parallel to pn-junction: 8°; Perpendicular to pn-junction: 22° Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-38 ICut package Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging
Request a Quote Datasheet
Description
Overview of PLT3 520FB Laser Diode PLT3 520FB is a high-performance green laser diode from OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-38 ICut package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 110 mA Operating Voltage: 5.8 V Beam Divergence (FWHM): Parallel to pn-junction: 8°; Perpendicular to pn-junction: 22° Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-38 ICut package Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT3 520FB - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT3 520FB
Osram Laser Diodes PLT3 520FB
Overview of PLT3 520FB Laser Diode PLT3 520FB is a high-performance green laser diode from OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-38 ICut package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 110 mA Operating Voltage: 5.8 V Beam Divergence (FWHM): Parallel to pn-junction: 8°; Perpendicular to pn-junction: 22° Operating Temperature Range: -20°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: TO-38 ICut package Applications: Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources Flow Cytometry: Employed in cell analysis due to its stable output and wavelength DNA Sequencing: Ideal for genetic analysis applications Bio-fluorescence: Used in fluorescence microscopy and imaging Holography and Metrology: Provides coherent light for precise measurements and imaging

Overview of PLT3 520FB Laser Diode

PLT3 520FB is a high-performance green laser diode from OSRAM, designed for applications requiring a stable 520 nm emission wavelength. Housed in a compact TO-38 ICut package, this device offers robust optical output and reliability, making it ideal for integration into advanced diagnostic and analytical systems.

Key Features:

  • Wavelength: 520 nm
  • Optical Output Power: 50 mW
  • Operating Current: 110 mA
  • Operating Voltage: 5.8 V
  • Beam Divergence (FWHM): Parallel to pn-junction: 8°; Perpendicular to pn-junction: 22°
  • Operating Temperature Range: -20°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: TO-38 ICut package Applications:
  • Digital Diagnostic Devices: Utilized in medical diagnostics requiring stable and precise light sources
  • Flow Cytometry: Employed in cell analysis due to its stable output and wavelength
  • DNA Sequencing: Ideal for genetic analysis applications
  • Bio-fluorescence: Used in fluorescence microscopy and imaging
  • Holography and Metrology: Provides coherent light for precise measurements and imaging
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT3 520FB
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLPT5 447KA - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Osram Laser Diodes - PLT5 520EB_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-635 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 635 nm (6350 Å)
View Details
Laser Line Generators : FLL Series - FLL5-3.5P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Depends on Fan Angle
Wavelength Range 635 nm (6350 Å)
View Details