World Star Tech Ushio Laser Diodes HL6396MG

Description
Overview of HL6396MG Laser Diode HL6396MG is a high-performance 639 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 10 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 10 mW (CW) Operating Current: 55 mA (typical) Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices
Request a Quote
Description
Overview of HL6396MG Laser Diode HL6396MG is a high-performance 639 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 10 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 10 mW (CW) Operating Current: 55 mA (typical) Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL6396MG is a 639 nm AlGaInP laser diode in a flat-top TO-Can package with a flange, designed for laser leveling, scanning, and optical equipment. It delivers 10 mW continuous-wave optical output at an operating current of 55 mA and operates at a voltage of 2.3 to 2.5 V. Beam divergence is 6 to 12 degrees parallel and 16 to 24 degrees perpendicular to the junction. The device features a built-in monitor photodiode and operates within a case temperature range of -10 to +60°C. It exhibits single transverse mode oscillation (TE mode).

Datasheet Summary
Powered by GS/AI

HL6396MG is a 639 nm AlGaInP laser diode in a flat-top TO-Can package with a flange, designed for laser leveling, scanning, and optical equipment. It delivers 10 mW continuous-wave optical output at an operating current of 55 mA and operates at a voltage of 2.3 to 2.5 V. Beam divergence is 6 to 12 degrees parallel and 16 to 24 degrees perpendicular to the junction. The device features a built-in monitor photodiode and operates within a case temperature range of -10 to +60°C. It exhibits single transverse mode oscillation (TE mode).

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6396MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6396MG
Ushio Laser Diodes HL6396MG
Overview of HL6396MG Laser Diode HL6396MG is a high-performance 639 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 10 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 10 mW (CW) Operating Current: 55 mA (typical) Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices

Overview of HL6396MG Laser Diode

HL6396MG is a high-performance 639 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 10 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 10 mW (CW)
  • Operating Current: 55 mA (typical)
  • Operating Voltage: 2.3–2.5 V
  • Threshold Current: 45–60 mA
  • Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM)
  • Monitor Photodiode: Built-in
  • Operating Temperature Range: -10°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation) Applications:
  • Laser Levelers: Utilized in precision leveling and alignment systems
  • Laser Scanners: Employed in 2D and 3D scanning applications
  • Optical Equipment: Serves as a light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6396MG
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-35G-640 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL6398MG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
World Star Tech Diodes - WLD-30-505 Green Laser Diode 505 nm, 30 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL63133DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details