World Star Tech Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator UHL Series Uniform Line

Description
ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm or 12 mm diameter anodized body. ULL/UHL series uniform line lasers contain integrated optics and electronics. Specifically designed line lenses provide excellent uniformity along the line length. Line thickness of less than 100 microns can be achieved at short focal distances. TTL Modulation options can be added to all ULL/UHL series laser line modules. Please contact us for any custom applications Features Uniform Intensity Distribution Available Prefocussed or Adjustable Focus Applications Machine Vision Imaging
Request a Quote Datasheet
Description
ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm or 12 mm diameter anodized body. ULL/UHL series uniform line lasers contain integrated optics and electronics. Specifically designed line lenses provide excellent uniformity along the line length. Line thickness of less than 100 microns can be achieved at short focal distances. TTL Modulation options can be added to all ULL/UHL series laser line modules. Please contact us for any custom applications Features Uniform Intensity Distribution Available Prefocussed or Adjustable Focus Applications Machine Vision Imaging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - UHL Series Uniform Line - World Star Tech
Markham, Ontario, Canada
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator
UHL Series Uniform Line
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator UHL Series Uniform Line
ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm or 12 mm diameter anodized body. ULL/UHL series uniform line lasers contain integrated optics and electronics. Specifically designed line lenses provide excellent uniformity along the line length. Line thickness of less than 100 microns can be achieved at short focal distances. TTL Modulation options can be added to all ULL/UHL series laser line modules. Please contact us for any custom applications Features Uniform Intensity Distribution Available Prefocussed or Adjustable Focus Applications Machine Vision Imaging

ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm or 12 mm diameter anodized body. ULL/UHL series uniform line lasers contain integrated optics and electronics.

Specifically designed line lenses provide excellent uniformity along the line length. Line thickness of less than 100 microns can be achieved at short focal distances. TTL Modulation options can be added to all ULL/UHL series laser line modules. Please contact us for any custom applications

Features

  • Uniform Intensity Distribution
  • Available Prefocussed or Adjustable Focus

Applications

  • Machine Vision
  • Imaging
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UHL Series Uniform Line
Product Name Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes- Measured and Characterized - PLT5 514 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 514 nm (5140 Å)
View Details
Ushio Laser Diodes - HL78002MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 785 nm (7850 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 980 nm (9800 Å)
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-0.4S-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1 (IEC)
Wavelength Range 670 nm (6700 Å)
View Details