World Star Tech Osram Laser Diodes PLPM4_450

Description
Overview of PLPM4_450 Laser Diode PLPM4_450 is a high-performance blue laser module designed for demanding applications such as laser projectors and medical systems. Manufactured by OSRAM, this module integrates multiple laser chips into a compact, robust package, delivering exceptional optical output and efficiency. Key Features: Wavelength: 450 nm Optical Output Power: Up to 50 W Operating Temperature: +10°C to +70°C Storage Temperature: -20°C to +85°C Package Type: Multi-Die-Package Applications: Laser Projectors: Ideal for high-brightness blue light sources in professional and commercial projection systems Medical Systems: Suitable for medical imaging and diagnostic equipment requiring stable and high-power blue light sources Industrial Applications: Can be utilized in various industrial applications requiring high-power blue laser sources
Request a Quote
Description
Overview of PLPM4_450 Laser Diode PLPM4_450 is a high-performance blue laser module designed for demanding applications such as laser projectors and medical systems. Manufactured by OSRAM, this module integrates multiple laser chips into a compact, robust package, delivering exceptional optical output and efficiency. Key Features: Wavelength: 450 nm Optical Output Power: Up to 50 W Operating Temperature: +10°C to +70°C Storage Temperature: -20°C to +85°C Package Type: Multi-Die-Package Applications: Laser Projectors: Ideal for high-brightness blue light sources in professional and commercial projection systems Medical Systems: Suitable for medical imaging and diagnostic equipment requiring stable and high-power blue light sources Industrial Applications: Can be utilized in various industrial applications requiring high-power blue laser sources
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLPM4 450 is a butterfly packaged multi-die laser module containing 17 to 20 multimode laser chips arranged across four copper channels, designed for high-power blue light emission at 450 nm in projection applications. It delivers 50 W optical output power at 50 °C case temperature with a typical wall plug efficiency of 30%. Each channel supports up to five chips in series, with a forward current of up to 2.8 A per channel and a forward voltage of up to 30 V. The device includes an ESD protection diode per chip and meets ESD withstand of 2 kV per ANSI/ESDA/JEDEC JS-001 (HBM). Operating temperature ranges from +10 °C to +70 °C, and storage temperature from -20 °C to +85 °C. The package is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PLPM4 450 is a butterfly packaged multi-die laser module containing 17 to 20 multimode laser chips arranged across four copper channels, designed for high-power blue light emission at 450 nm in projection applications. It delivers 50 W optical output power at 50 °C case temperature with a typical wall plug efficiency of 30%. Each channel supports up to five chips in series, with a forward current of up to 2.8 A per channel and a forward voltage of up to 30 V. The device includes an ESD protection diode per chip and meets ESD withstand of 2 kV per ANSI/ESDA/JEDEC JS-001 (HBM). Operating temperature ranges from +10 °C to +70 °C, and storage temperature from -20 °C to +85 °C. The package is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLPM4_450 - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLPM4_450
Osram Laser Diodes PLPM4_450
Overview of PLPM4_450 Laser Diode PLPM4_450 is a high-performance blue laser module designed for demanding applications such as laser projectors and medical systems. Manufactured by OSRAM, this module integrates multiple laser chips into a compact, robust package, delivering exceptional optical output and efficiency. Key Features: Wavelength: 450 nm Optical Output Power: Up to 50 W Operating Temperature: +10°C to +70°C Storage Temperature: -20°C to +85°C Package Type: Multi-Die-Package Applications: Laser Projectors: Ideal for high-brightness blue light sources in professional and commercial projection systems Medical Systems: Suitable for medical imaging and diagnostic equipment requiring stable and high-power blue light sources Industrial Applications: Can be utilized in various industrial applications requiring high-power blue laser sources

Overview of PLPM4_450 Laser Diode

PLPM4_450 is a high-performance blue laser module designed for demanding applications such as laser projectors and medical systems. Manufactured by OSRAM, this module integrates multiple laser chips into a compact, robust package, delivering exceptional optical output and efficiency.

Key Features:

  • Wavelength: 450 nm
  • Optical Output Power: Up to 50 W
  • Operating Temperature: +10°C to +70°C
  • Storage Temperature: -20°C to +85°C
  • Package Type: Multi-Die-Package Applications:
  • Laser Projectors: Ideal for high-brightness blue light sources in professional and commercial projection systems
  • Medical Systems: Suitable for medical imaging and diagnostic equipment requiring stable and high-power blue light sources
  • Industrial Applications: Can be utilized in various industrial applications requiring high-power blue laser sources
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLPM4_450
Product Name Osram Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6714G-A - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 670 nm (6700 Å)
View Details
RGB Laser with Display - COMPACT RGB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 450 to 635 nm (4500 to 6350 Å)
Laser Power 40 milliwatts
View Details
Osram Laser Diodes - PLPT5 450KA - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Green Laser Diode Modules: HP Series-Laser Modules - HP-Series - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Varies
View Details