World Star Tech Red Laser Modules: UH-Series Red Laser diode modules UH5-10G-635

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote Datasheet
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UH-Series Red Laser diode modules - UH5-10G-635 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UH-Series Red Laser diode modules
UH5-10G-635
Red Laser Modules: UH-Series Red Laser diode modules UH5-10G-635
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers. The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us. Features Adjustable focus Auto Power Control High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement Pointing

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

Our standard lasers come with adjustable focus lenses and preset power. Power variable options are available upon request. TTL modulation and circular beam options can be added to the UH series lasers.

The list below shows some power wavelength combinations available in the UH series. If you have different power/wavelength combination requirements, please feel free to contact us.

Features

  • Adjustable focus
  • Auto Power Control
  • High Stability
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement
  • Pointing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-10G-635
Product Name Red Laser Modules: UH-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-650-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-150G-830 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL6364DG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-25G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details