The UCL5-1G-650-25 is a Class 2 continuous laser module for alignment and measurement, emitting a 650 nm cross-line with a 25-degree fan angle. It measures 10.5 mm in diameter and 30 mm in length, with a 380 mm cable. Operating on 3 to 5 V DC, it draws less than 40 mA and outputs less than 1 mW of optical power after line generation. Laser power stability is under 1% with a heat sink, and wavelength drift is 0.2 nm/°C. The line thickness is less than 1 mm up to 1 meter. It includes reverse polarity and ESD protection, adjustable focus, and requires a heat sink for extended operation. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C.
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications.
Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | UCL5-1G-650-25 |
| Product Name | Cross Laser Diode Modules: UCL Series |
| Laser Type | Laser Diodes; Laser Diode Modules |