World Star Tech Osram Laser Diodes PLPCOS 450D

Description
Overview of PLPCOS 450D Laser Diode PLPCOS 450D is a high-performance blue laser diode developed by OSRAM. Housed in a chip-on-submount (CoS) package, this diode is optimized for demanding applications requiring compact size, high efficiency, and robust performance. Key Features: Wavelength: 450 nm (blue) Optical Output Power: 5 W (typical at 25°C) Operating Current: 3.0 A (typical), 3.9 A (maximum) Threshold Current: 0.30 A (typical), 0.45 A (maximum) Operating Voltage: 4.3 V (typical), 5.1 V (maximum) Operating Temperature Range: -20°C to +80°C Storage Temperature Range: -40°C to +85°C Package Type: Chip-on-submount (CoS) Applications: Laser Material Processing: Utilized in precision cutting, engraving, and welding of materials Laser Projection Systems: Employed in both home and professional settings for high-quality image projection Stage Lighting: Incorporated in entertainment lighting systems for dynamic visual effects Biomedical Instruments: Applied in medical diagnostics and imaging devices Industrial Sensing: Used in machine vision and metrology applications for precise measurements
Request a Quote
Description
Overview of PLPCOS 450D Laser Diode PLPCOS 450D is a high-performance blue laser diode developed by OSRAM. Housed in a chip-on-submount (CoS) package, this diode is optimized for demanding applications requiring compact size, high efficiency, and robust performance. Key Features: Wavelength: 450 nm (blue) Optical Output Power: 5 W (typical at 25°C) Operating Current: 3.0 A (typical), 3.9 A (maximum) Threshold Current: 0.30 A (typical), 0.45 A (maximum) Operating Voltage: 4.3 V (typical), 5.1 V (maximum) Operating Temperature Range: -20°C to +80°C Storage Temperature Range: -40°C to +85°C Package Type: Chip-on-submount (CoS) Applications: Laser Material Processing: Utilized in precision cutting, engraving, and welding of materials Laser Projection Systems: Employed in both home and professional settings for high-quality image projection Stage Lighting: Incorporated in entertainment lighting systems for dynamic visual effects Biomedical Instruments: Applied in medical diagnostics and imaging devices Industrial Sensing: Used in machine vision and metrology applications for precise measurements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLPCOS 450D is a chip-on-submount blue laser diode designed for continuous wave and pulsed operation in applications such as laser projection, material processing, and stage lighting. It emits at a typical wavelength of 447 nm with an optical output power of 5 W at 25°C junction temperature. The device operates with a typical current of 3 A and a forward voltage of 4.3 V, and has a junction temperature maximum of 135°C. Beam divergence is 10° parallel and 52° perpendicular to the pn-junction. Thermal resistance junction-to-case is 6.2 K/W. The operating temperature range is -20°C to 80°C, and the storage temperature range is -40°C to 85°C. The submount has a solderable backside and bondable metallization. Operation beyond maximum ratings may impair lifetime, and compliance with IEC 60825 is required due to eye hazard from concentrated visible light.

Datasheet Summary
Powered by GS/AI

The PLPCOS 450D is a chip-on-submount blue laser diode designed for continuous wave and pulsed operation in applications such as laser projection, material processing, and stage lighting. It emits at a typical wavelength of 447 nm with an optical output power of 5 W at 25°C junction temperature. The device operates with a typical current of 3 A and a forward voltage of 4.3 V, and has a junction temperature maximum of 135°C. Beam divergence is 10° parallel and 52° perpendicular to the pn-junction. Thermal resistance junction-to-case is 6.2 K/W. The operating temperature range is -20°C to 80°C, and the storage temperature range is -40°C to 85°C. The submount has a solderable backside and bondable metallization. Operation beyond maximum ratings may impair lifetime, and compliance with IEC 60825 is required due to eye hazard from concentrated visible light.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLPCOS 450D - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLPCOS 450D
Osram Laser Diodes PLPCOS 450D
Overview of PLPCOS 450D Laser Diode PLPCOS 450D is a high-performance blue laser diode developed by OSRAM. Housed in a chip-on-submount (CoS) package, this diode is optimized for demanding applications requiring compact size, high efficiency, and robust performance. Key Features: Wavelength: 450 nm (blue) Optical Output Power: 5 W (typical at 25°C) Operating Current: 3.0 A (typical), 3.9 A (maximum) Threshold Current: 0.30 A (typical), 0.45 A (maximum) Operating Voltage: 4.3 V (typical), 5.1 V (maximum) Operating Temperature Range: -20°C to +80°C Storage Temperature Range: -40°C to +85°C Package Type: Chip-on-submount (CoS) Applications: Laser Material Processing: Utilized in precision cutting, engraving, and welding of materials Laser Projection Systems: Employed in both home and professional settings for high-quality image projection Stage Lighting: Incorporated in entertainment lighting systems for dynamic visual effects Biomedical Instruments: Applied in medical diagnostics and imaging devices Industrial Sensing: Used in machine vision and metrology applications for precise measurements

Overview of PLPCOS 450D Laser Diode

PLPCOS 450D is a high-performance blue laser diode developed by OSRAM. Housed in a chip-on-submount (CoS) package, this diode is optimized for demanding applications requiring compact size, high efficiency, and robust performance.

Key Features:

  • Wavelength: 450 nm (blue)
  • Optical Output Power: 5 W (typical at 25°C)
  • Operating Current: 3.0 A (typical), 3.9 A (maximum)
  • Threshold Current: 0.30 A (typical), 0.45 A (maximum)
  • Operating Voltage: 4.3 V (typical), 5.1 V (maximum)
  • Operating Temperature Range: -20°C to +80°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: Chip-on-submount (CoS) Applications:
  • Laser Material Processing: Utilized in precision cutting, engraving, and welding of materials
  • Laser Projection Systems: Employed in both home and professional settings for high-quality image projection
  • Stage Lighting: Incorporated in entertainment lighting systems for dynamic visual effects
  • Biomedical Instruments: Applied in medical diagnostics and imaging devices
  • Industrial Sensing: Used in machine vision and metrology applications for precise measurements
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLPCOS 450D
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-670-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 670 nm (6700 Å)
View Details
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - ULL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 to 670 nm (6350 to 6700 Å)
Laser Power 0.4000 to 3.5 milliwatts
View Details
Osram Laser Diodes - PLPT5 447KA - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details
Ushio Laser Diodes - HL6360MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details