World Star Tech Osram Laser Diodes PLPT5 447KA

Description
Overview of PLPT5 447KA Laser Diode PLPT5 447KA is a high-performance blue laser diode manufactured by OSRAM, engineered for demanding applications requiring intense visible light output and precise beam control. Housed in a TO-56 metal can package, this diode offers a compact and rugged design suitable for various industrial and medical applications. Key Features: Wavelength: 447 nm (blue) Optical Output Power: 1.6 W (typical) Operating Voltage: 4.9 V (typical), 6.0 V (maximum) Operating Current: 1.2 A (typical), 1.5 A (maximum) Threshold Current: 0.19 A (typical), 0.30 A (maximum) Operating Temperature Range: -20°C to +85°C Storage Temperature Range: -20°C to +100°C Package Type: TO-56-3 lens-top metal can Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement
Request a Quote
Description
Overview of PLPT5 447KA Laser Diode PLPT5 447KA is a high-performance blue laser diode manufactured by OSRAM, engineered for demanding applications requiring intense visible light output and precise beam control. Housed in a TO-56 metal can package, this diode offers a compact and rugged design suitable for various industrial and medical applications. Key Features: Wavelength: 447 nm (blue) Optical Output Power: 1.6 W (typical) Operating Voltage: 4.9 V (typical), 6.0 V (maximum) Operating Current: 1.2 A (typical), 1.5 A (maximum) Threshold Current: 0.19 A (typical), 0.30 A (maximum) Operating Temperature Range: -20°C to +85°C Storage Temperature Range: -20°C to +100°C Package Type: TO-56-3 lens-top metal can Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PLPT5 447KA is a blue laser diode in a TO56 metal can package, designed for high-power cw and pulsed operation in projection, stage lighting, and similar applications. It emits at a typical wavelength of 447 nm with an optical output power of 1.6 W, operating at a forward current of up to 1.5 A and a forward voltage of up to 6.0 V. The device has a maximum junction temperature of 135 °C and operates within a temperature range of -20 °C to 85 °C. Beam divergence is 6° to 13° parallel and 35° to 50° perpendicular to the pn-junction. Thermal resistance from junction to case is 13 K/W. The laser diode includes an integrated ESD protection diode and is isolated from the package. It complies with safety requirements for laser products as per IEC 60825.

Datasheet Summary
Powered by GS/AI

The PLPT5 447KA is a blue laser diode in a TO56 metal can package, designed for high-power cw and pulsed operation in projection, stage lighting, and similar applications. It emits at a typical wavelength of 447 nm with an optical output power of 1.6 W, operating at a forward current of up to 1.5 A and a forward voltage of up to 6.0 V. The device has a maximum junction temperature of 135 °C and operates within a temperature range of -20 °C to 85 °C. Beam divergence is 6° to 13° parallel and 35° to 50° perpendicular to the pn-junction. Thermal resistance from junction to case is 13 K/W. The laser diode includes an integrated ESD protection diode and is isolated from the package. It complies with safety requirements for laser products as per IEC 60825.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLPT5 447KA - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLPT5 447KA
Osram Laser Diodes PLPT5 447KA
Overview of PLPT5 447KA Laser Diode PLPT5 447KA is a high-performance blue laser diode manufactured by OSRAM, engineered for demanding applications requiring intense visible light output and precise beam control. Housed in a TO-56 metal can package, this diode offers a compact and rugged design suitable for various industrial and medical applications. Key Features: Wavelength: 447 nm (blue) Optical Output Power: 1.6 W (typical) Operating Voltage: 4.9 V (typical), 6.0 V (maximum) Operating Current: 1.2 A (typical), 1.5 A (maximum) Threshold Current: 0.19 A (typical), 0.30 A (maximum) Operating Temperature Range: -20°C to +85°C Storage Temperature Range: -20°C to +100°C Package Type: TO-56-3 lens-top metal can Applications: Laser Projectors: Utilized in both home and professional settings for high-quality image projection Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments Biomedical Instruments: Applied in medical diagnostics and imaging devices Light Curtains: Incorporated in safety systems for detecting object presence and movement

Overview of PLPT5 447KA Laser Diode

PLPT5 447KA is a high-performance blue laser diode manufactured by OSRAM, engineered for demanding applications requiring intense visible light output and precise beam control. Housed in a TO-56 metal can package, this diode offers a compact and rugged design suitable for various industrial and medical applications.

Key Features:

  • Wavelength: 447 nm (blue)
  • Optical Output Power: 1.6 W (typical)
  • Operating Voltage: 4.9 V (typical), 6.0 V (maximum)
  • Operating Current: 1.2 A (typical), 1.5 A (maximum)
  • Threshold Current: 0.19 A (typical), 0.30 A (maximum)
  • Operating Temperature Range: -20°C to +85°C
  • Storage Temperature Range: -20°C to +100°C
  • Package Type: TO-56-3 lens-top metal can Applications:
  • Laser Projectors: Utilized in both home and professional settings for high-quality image projection
  • Machine Vision Systems: Employed in industrial automation for precise measurement and inspection tasks
  • 3D Scanning and Metrology: Used in accurate 3D modeling and measurement instruments
  • Biomedical Instruments: Applied in medical diagnostics and imaging devices
  • Light Curtains: Incorporated in safety systems for detecting object presence and movement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLPT5 447KA
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL65014DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL6738MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-980 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-20G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details