The ULL Series Uniform Laser Line Generator is a laser module designed for machine vision and automation applications, producing a uniform laser line with wavelengths from 635 to 670 nm and optical output power from 0.4 to 3.5 mW. It features a collimated or focused beam with a fan angle of 30°, 45°, or 60°, and a minimum line thickness of less than 100 microns at short distances. The module operates on 3 to 5 VDC with a current draw below 60 mA and supports CW or TTL modulation up to 1 MHz. Encased in a 10.5 mm diameter by 40 mm long body, it has an operating temperature range of -10°C to +50°C and is classified as Class 1 or Class II per IEC and CDRH standards depending on power level. Electrical connections are provided via a 200 mm cable with red and black leads.
ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm or 12 mm diameter anodized body. ULL/UHL series uniform line lasers contain integrated optics and electronics.
Specifically designed line lenses provide excellent uniformity along the line length. Line thickness of less than 100 microns can be achieved at short focal distances. TTL Modulation options can be added to all ULL/UHL series laser line modules. Please contact us for any custom applications
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | ULL Series Uniform Line |
| Product Name | Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator |
| Laser Type | Laser Diodes |