World Star Tech Green Laser Module : DPGL Series DPGL-05S

Description
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features Collimated Circular Beam High Power stability Reverse Polarity Protection Applications Holography Semiconductor Inspection Biomedical Alignment
Request a Quote
Description
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features Collimated Circular Beam High Power stability Reverse Polarity Protection Applications Holography Semiconductor Inspection Biomedical Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPGL-05S is a green laser module emitting 532 nm light with an optical output power below 4.9 mW and a maximum operating current of 250 mA. It features a collimated TEM00 beam with a diameter under 1.2 mm and divergence less than 1 milliradian, operating continuously at 3.3 VDC. The module measures 15 mm in diameter and 69 mm in length, and includes reverse polarity protection with an auto power control circuit. It operates within -10°C to +40°C and meets Class IIIA laser safety standards per CDRH 21CFR 1040.10. A heat sink is recommended for extended use.

Datasheet Summary
Powered by GS/AI

The DPGL-05S is a green laser module emitting 532 nm light with an optical output power below 4.9 mW and a maximum operating current of 250 mA. It features a collimated TEM00 beam with a diameter under 1.2 mm and divergence less than 1 milliradian, operating continuously at 3.3 VDC. The module measures 15 mm in diameter and 69 mm in length, and includes reverse polarity protection with an auto power control circuit. It operates within -10°C to +40°C and meets Class IIIA laser safety standards per CDRH 21CFR 1040.10. A heat sink is recommended for extended use.

Suppliers

Company
Product
Description
Supplier Links
Green Laser Module : DPGL Series - DPGL-05S - World Star Tech
Markham, Ontario, Canada
Green Laser Module : DPGL Series
DPGL-05S
Green Laser Module : DPGL Series DPGL-05S
DPGL series green lasers are diode pumped green lasers operating at 532nm. The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability. Modulation and beam shaping optics can be added to the DPGL series lasers. Features Collimated Circular Beam High Power stability Reverse Polarity Protection Applications Holography Semiconductor Inspection Biomedical Alignment

DPGL series green lasers are diode pumped green lasers operating at 532nm.
The diode, driver and optics are integrated in a compact package. The DPGL series lasers offer excellent beam quality and stability.
Modulation and beam shaping optics can be added to the DPGL series lasers.

Features

  • Collimated
  • Circular Beam
  • High Power stability
  • Reverse Polarity Protection

Applications

  • Holography
  • Semiconductor Inspection
  • Biomedical
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number DPGL-05S
Product Name Green Laser Module : DPGL Series
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 520EB_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
II-VI Laser Diodes - BMU40-9xx-02-R - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 915 to 975 nm (9150 to 9750 Å)
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-450 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 450 nm (4500 Å)
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 635 nm (6350 Å)
View Details