World Star Tech Red Laser Modules: LQ-Series Red Laser diode modules LQB-0.4S-670

Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote
Description
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQB-0.4S-670 is a Class 1 laser diode module emitting a collimated red beam at 670 nm with an optical output power under 0.4 mW. It operates continuously in single-mode with a divergence of less than 2 mrad and maintains laser power stability under 1% when used with a heat sink. The module runs on 3 to 5 V DC at less than 40 mA and includes auto power control with ESD and reverse polarity protection. It measures 9 mm in diameter by 19 mm in length, with a 380 mm cable, and is rated for operation between +10°C and +40°C. A heat sink is recommended for extended use, and thermal insulating mounting materials must be avoided.

Datasheet Summary
Powered by GS/AI

The LQB-0.4S-670 is a Class 1 laser diode module emitting a collimated red beam at 670 nm with an optical output power under 0.4 mW. It operates continuously in single-mode with a divergence of less than 2 mrad and maintains laser power stability under 1% when used with a heat sink. The module runs on 3 to 5 V DC at less than 40 mA and includes auto power control with ESD and reverse polarity protection. It measures 9 mm in diameter by 19 mm in length, with a 380 mm cable, and is rated for operation between +10°C and +40°C. A heat sink is recommended for extended use, and thermal insulating mounting materials must be avoided.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-0.4S-670 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: LQ-Series Red Laser diode modules
LQB-0.4S-670
Red Laser Modules: LQ-Series Red Laser diode modules LQB-0.4S-670
LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your application requires high beam pointing stability it is recommended to use glass aspherical lens. Features Auto Power Control Low Power Consumption Reverse Polarity Protected Small Size Applications Measurement Pointing Sensing Alignment

LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body.

Unique properties include compact body , clean beam, industrial strength and low cost.

If your application requires high beam pointing stability it is recommended to use glass aspherical lens.

Features

  • Auto Power Control
  • Low Power Consumption
  • Reverse Polarity Protected
  • Small Size

Applications

  • Measurement
  • Pointing
  • Sensing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number LQB-0.4S-670
Product Name Red Laser Modules: LQ-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Green Laser Module : DPGL Series - DPGL-01S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details
RGB Laser with Display - COMPACT RGB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 450 to 635 nm (4500 to 6350 Å)
Laser Power 40 milliwatts
View Details
CROSS LASER MODULES : UCH SERIES RED LASER - UCH5-50G-658-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
II-VI Laser Diodes - CM97 - xxx - 7x - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 980 nm (9800 Å)
View Details