World Star Tech Osram Laser Diodes PLT5 520_B1-3

Description
Overview of PLT5 520_B1-3 Laser Diode PLT5 520_B1-3 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 125 to 160 mA Operating Voltage: 6.9 to 8.0 V Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments
Request a Quote Datasheet
Description
Overview of PLT5 520_B1-3 Laser Diode PLT5 520_B1-3 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 125 to 160 mA Operating Voltage: 6.9 to 8.0 V Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLT5 520_B1-3 - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLT5 520_B1-3
Osram Laser Diodes PLT5 520_B1-3
Overview of PLT5 520_B1-3 Laser Diode PLT5 520_B1-3 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications. Key Features: Wavelength: 520 nm Optical Output Power: 50 mW Operating Current: 125 to 160 mA Operating Voltage: 6.9 to 8.0 V Package Type: TO-56 with integrated photodiode Operating Temperature: -20°C to +60°C Storage Temperature: -40°C to +85°C Applications: Laser Projection: Used in high-definition displays and projection systems Laser Shows: Employed in entertainment for dynamic light displays Presenters: Applied in presentation tools for clear and visible pointers Biomedical Applications: Utilized in medical diagnostics and imaging systems Metrology: Employed in precise measurement instruments

Overview of PLT5 520_B1-3 Laser Diode

PLT5 520_B1-3 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a case temperature of 25°C, making it suitable for various industrial and scientific applications.

Key Features:

  • Wavelength: 520 nm
  • Optical Output Power: 50 mW
  • Operating Current: 125 to 160 mA
  • Operating Voltage: 6.9 to 8.0 V
  • Package Type: TO-56 with integrated photodiode
  • Operating Temperature: -20°C to +60°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Laser Projection: Used in high-definition displays and projection systems
  • Laser Shows: Employed in entertainment for dynamic light displays
  • Presenters: Applied in presentation tools for clear and visible pointers
  • Biomedical Applications: Utilized in medical diagnostics and imaging systems
  • Metrology: Employed in precise measurement instruments
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLT5 520_B1-3
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 520EB_Q - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL65261MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 658 nm (6580 Å)
View Details
Ushio Laser Diodes - HL40162MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Ushio Laser Diodes - HL6545MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details