The TECBL-375 is a thermoelectrically cooled ultraviolet laser diode module operating at 375 ± 5 nm with an output power range of 5 to 50 mW. It features a single-mode laser structure, elliptical collimated beam with a typical size of 3 mm, and a divergence of less than 1 mrad. The module includes an integrated TEC controller stabilizing temperature within ±0.01°C and maintains laser power stability below 0.5% with RMS noise under 0.5%. It operates on 3.3 V DC with a current below 1.2 A and has a warm-up time of less than 1 minute. The package dimensions are 25.4 mm in diameter and 76.2 mm in length, with an operating temperature range of +10°C to +40°C. A heat sink is recommended for extended use. A one-year limited warranty applies.
The TECBL series lasers are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low noise and long lifetime. All TECBL series lasers have a collimated, elliptical beam as the standard option. Circularization, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available.
Please contact us for your custom requirements.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Optical Lens Assemblies |
| Product Number | TECBL-375 |
| Product Name | TECBL Series Blue-Violet Laser Module |
| Type | Collimator |