World Star Tech Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules TECGL-520

Description
World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics, laser diode, and includes a wall mount adaptor for plug and play operation. The unique properties include compact anodized aluminum body, clean collimated beam, excellent wavelength and power stability. Temperature controlled green lasers work exceptionally well at an ambient temperature range between 10 to 40 degree C and they are strongly recommended for applications which require low RMS noise and peak to peak laser power stability. Circularization od 520 nm laser, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available as a standard add on. We also offer single mode fibercoupling of 520nm green lasers. Please contact us for all your custom requirements. Features Low RMS Noise Excellent Power Stability Excellent Wavelength Stability Applications Imaging Light Scattering Laser Excitation
Request a Quote
Description
World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics, laser diode, and includes a wall mount adaptor for plug and play operation. The unique properties include compact anodized aluminum body, clean collimated beam, excellent wavelength and power stability. Temperature controlled green lasers work exceptionally well at an ambient temperature range between 10 to 40 degree C and they are strongly recommended for applications which require low RMS noise and peak to peak laser power stability. Circularization od 520 nm laser, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available as a standard add on. We also offer single mode fibercoupling of 520nm green lasers. Please contact us for all your custom requirements. Features Low RMS Noise Excellent Power Stability Excellent Wavelength Stability Applications Imaging Light Scattering Laser Excitation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TECGL-520 is a thermoelectrically cooled green laser diode module emitting at 520 nm with an optical output power range of 5 to 75 mW. It features a compact package measuring 25.3 mm in diameter and 76.2 mm in length, with an elliptical beam shape, collimated beam size of 5 mm, and divergence less than 1 mrad. The module maintains laser power stability under 0.5% and RMS noise below 0.5%, operating at 3.3 V DC with a current under 1.2 A. Integrated temperature control stabilizes the laser temperature within ±0.01°C, with operational temperature range from +10°C to +40°C. A heat sink is recommended for extended use. The module includes a power supply for plug-and-play operation and requires no direct viewing of the beam to prevent eye damage.

Datasheet Summary
Powered by GS/AI

The TECGL-520 is a thermoelectrically cooled green laser diode module emitting at 520 nm with an optical output power range of 5 to 75 mW. It features a compact package measuring 25.3 mm in diameter and 76.2 mm in length, with an elliptical beam shape, collimated beam size of 5 mm, and divergence less than 1 mrad. The module maintains laser power stability under 0.5% and RMS noise below 0.5%, operating at 3.3 V DC with a current under 1.2 A. Integrated temperature control stabilizes the laser temperature within ±0.01°C, with operational temperature range from +10°C to +40°C. A heat sink is recommended for extended use. The module includes a power supply for plug-and-play operation and requires no direct viewing of the beam to prevent eye damage.

Suppliers

Company
Product
Description
Supplier Links
Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules - TECGL-520 - World Star Tech
Markham, Ontario, Canada
Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules
TECGL-520
Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules TECGL-520
World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics, laser diode, and includes a wall mount adaptor for plug and play operation. The unique properties include compact anodized aluminum body, clean collimated beam, excellent wavelength and power stability. Temperature controlled green lasers work exceptionally well at an ambient temperature range between 10 to 40 degree C and they are strongly recommended for applications which require low RMS noise and peak to peak laser power stability. Circularization od 520 nm laser, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available as a standard add on. We also offer single mode fibercoupling of 520nm green lasers. Please contact us for all your custom requirements. Features Low RMS Noise Excellent Power Stability Excellent Wavelength Stability Applications Imaging Light Scattering Laser Excitation

World Star Tech offers diode pumped TEC green laser modules operating at 532nm and direct diode based TEC green lasers operating at 520nm wavelengths. Green TEC laser modules are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics, laser diode, and includes a wall mount adaptor for plug and play operation.
The unique properties include compact anodized aluminum body, clean collimated beam, excellent wavelength and power stability.
Temperature controlled green lasers work exceptionally well at an ambient temperature range between 10 to 40 degree C and they are strongly recommended for applications which require low RMS noise and peak to peak laser power stability. Circularization od 520 nm laser, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available as a standard add on. We also offer single mode fibercoupling of 520nm green lasers. Please contact us for all your custom requirements.

Features

  • Low RMS Noise
  • Excellent Power Stability
  • Excellent Wavelength Stability

Applications

  • Imaging
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number TECGL-520
Product Name Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LR-Series Red Laser diode modules - LR-1-650 - World Star Tech
Specs
Type Collimator
Wavelength 650 nm (6500 Å)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-40G-830 - World Star Tech
Specs
Type Collimator
Wavelength 830 nm (8300 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-1G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Green - World Star Tech
Specs
Type Collimator
Wavelength 515 nm (5150 Å)
View Details