World Star Tech TECBL Series Blue-Violet Laser Module TECBL-440

Description
The TECBL series lasers are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low noise and long lifetime. All TECBL series lasers have a collimated, elliptical beam as the standard option. Circularization, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available. Please contact us for your custom requirements. Features Integrated TEC Control Low RMS Noise Excellent Wavelength Stability Applications Bioanalytical Imaging Light Scattering
Request a Quote Datasheet
Description
The TECBL series lasers are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low noise and long lifetime. All TECBL series lasers have a collimated, elliptical beam as the standard option. Circularization, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available. Please contact us for your custom requirements. Features Integrated TEC Control Low RMS Noise Excellent Wavelength Stability Applications Bioanalytical Imaging Light Scattering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TECBL Series Blue-Violet Laser Module - TECBL-440 - World Star Tech
Markham, Ontario, Canada
TECBL Series Blue-Violet Laser Module
TECBL-440
TECBL Series Blue-Violet Laser Module TECBL-440
The TECBL series lasers are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low noise and long lifetime. All TECBL series lasers have a collimated, elliptical beam as the standard option. Circularization, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available. Please contact us for your custom requirements. Features Integrated TEC Control Low RMS Noise Excellent Wavelength Stability Applications Bioanalytical Imaging Light Scattering

The TECBL series lasers are fully self-contained with an integrated temperature controller (TEC), laser driver circuit, surface polished glass asherical lens optics and laser diode in a compact package. Precise temperature control with the TEC results in excellent power and wavelength stability, low noise and long lifetime. All TECBL series lasers have a collimated, elliptical beam as the standard option. Circularization, TTL modulation and other beam shaping options can be added. Multimode fiber coupling is also available.
Please contact us for your custom requirements.

Features

  • Integrated TEC Control
  • Low RMS Noise
  • Excellent Wavelength Stability

Applications

  • Bioanalytical
  • Imaging
  • Light Scattering
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Optical Lens Assemblies
Product Number TECBL-440
Product Name TECBL Series Blue-Violet Laser Module
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-635 - World Star Tech
Specs
Type Collimator
Wavelength 635 nm (6350 Å)
View Details
UNIFORM LASER LINE GENERATOR : HPL SERIES LASER LINE GENERATOR - HPL Series Green - World Star Tech
Specs
Type Collimator
Wavelength 515 nm (5150 Å)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-40G-850 - World Star Tech
Specs
Type Collimator
Wavelength 850 nm (8500 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details